location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ultralight Executive Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultralight Executive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAL539ETB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP Ultralight Executive Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case Black
  • - Brand compatibility: HP
  • - 1.3 kg
Long product name HP Ultralight Executive Messenger case Black :
The long product name of HP Ultralight Executive Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultralight Executive Case Bundle
More>>>
HP Ultralight Executive Messenger case Black:
The official description of HP Ultralight Executive Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Ultralight Executive Case is the perfect travel companion for business professionals. Featuring high-grade ballistic nylon, the non-scratch material inside helps protect your notebook when you are on the go. The HP Ultralight Executive Case can accommodate notebooks with screens up to 14.1 inches (35.81 cm).

Short summary description HP Ultralight Executive Messenger case Black:
This short summary of the HP Ultralight Executive Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ultralight Executive, Messenger case, 1.3 kg

Long summary description HP Ultralight Executive Messenger case Black:
This is an auto-generated long summary of HP Ultralight Executive Messenger case Black based on the first three specs of the first five spec groups.

HP Ultralight Executive. Case type: Messenger case. Weight: 1.3 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Case type *
Messenger case
Product main colour *
Black
Brand compatibility *
HP
Quantity
1
Features
HP segment
Business
Weight & dimensions
Width
406 mm
Depth
127 mm
Height
350 mm
Weight
1.3 kg