location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9S79A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182569504 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jul 2018
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily print documents and photos from all your mobile devices whether at home, work or on-the-go.[1] Wired and wireless network connectivity[4] and NFC touch-to-print let you stay connected to your mobile devices and internet-connected notebook.[8]
  • - Speed through multipage copy, scan and fax tasks for home and work tasks with this sleek, sophisticated HP Officejet e-all-in-one that will support all your needs. Create stunning, lab-quality photos and laser-quality documents with ease.
  • - Conserve resources, save paper and optimise productivity with this powerful, efficient and affordable all-in-one.
  • - Save energy without sacrificing performance with this ENERGY STAR® qualified e-all-in-one.
Warranty: One-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The long product name of HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 5740 e-All-in-One Printer, Thermal Inkjet, 12ppm, A4, 525MHz, 128MB, 2.66" CGD
More>>>
HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official description of HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This sophisticated e-all-in-one prints laser-quality documents and lab-quality photos with features to help your family stay productive. Intuitive mobile printing features make it easy to print from your smartphone, tablet and connected-PC's.[1]

Short summary description HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 5740, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 5740. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Colour touchscreen
Colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet and notebook at work, home or on the go.[10]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[11]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[12]

Mobile printing at a touch
Mobile printing at a touch

Enable touch-to-print convenience from mobile devices.[13]

Enjoy easy mobile printing at home, work or on-the-go.

Enjoy the easiest way to print from your smartphone or tablet with or without a router or local wireless network.[2] Print with a touch from your NFC-printing-enabled device.
Start printing and organising quickly with easy setup from your smartphone, tablet or PC.[3]
Easily connect to your local network and the Internet – wirelessly[4] or using the Ethernet port.
Print from your iPhone®, iPad®, Android™-based mobile devices, Amazon® Kindle Fire – and many more.[1]

Get full-featured productivity for work and home.

Print documents with vibrant, professional colour and sharp, laser-quality text – perfect for any occasion.
Quickly copy, scan and fax multipage documents hands-free with the 25-page automatic document feeder.
Print 10 x 15 cm photos from your mobile device without switching paper using the separate photo paper tray.
Save paper and conserve resources – consume up to 50% less paper with automatic two-sided printing.

Enjoy high productivity and low costs.

Walk up, edit and print high-quality photos – right at the device.
Print document and photos for less with Original HP high-yield ink cartridges.[5]
Manage this HP e-all-in-one and scan on the go with the free HP All-in-One Printer Remote mobile app.[6]

Reduce your impact.

Save energy with this ENERGY STAR® qualified e-all-in-one.
Count on easy, free cartridge recycling through HP Planet Partners.[7]

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
22 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
19 cpm
Maximum number of copies
20 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 311 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, NFC, RJ-11, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP/IP
Mobile printing technologies
HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
SD
Processor frequency
525 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.76 cm (2.66")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
5.25 W
Power consumption (off)
0.25 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452 mm
Depth
410 mm
Height
193 mm
Weight
7.68 kg
Packaging data
Package width
497 mm
Package depth
247 mm
Package height
491 mm
Package weight
9.16 kg
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:19:58
Uk has collected 9 expert reviews for HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 21:19:58
We're not a fan of captive paper input trays positioned in the printer base, but it's not too hard to load the 125-sheet one found here. It also includes a second tray for 6x4" photo paper that automatically engages when needed. Printed pages collect in a...
Bottom line The Officejet 5740 shows that looks alone don't make a good small office MFP...
40%
micromart.co.uk
Updated:
2015-09-10 21:19:58
Multifunction office printers usually have all the styling of a breeze-block, so I was pleasantly surprised when the well-rounded HP Officejet 5740 turned up. Having been an IT Manager once, I have a very ingrained aversion to inkjet printers in the workp...
0%
digitalversus.com
Updated:
2015-09-10 21:19:58
Launched as part of HP's autumn 2014 range, the Officejet 5740 is a kitted-out all-in-one inkjet printer. It has Wi-Fi Direct and NFC connectivity, a touchscreen, a card reader and even a pretty sleek design. The Officejet range is designed for people wor...
Good Very easy to use, Well built, Compact for an allinone, Decent print speed, Economical and quiet, Low cost per page (8.1 p)...
Bad Very average photocopies and photos, Just two separate cartridges...
Bottom line The HP Officejet 5740 will appeal to many. Well designed and intuitive, it would be an ideal printer for very small businesses. The only real downside is the quality of photo prints...
80%
trustedreviews.com
Updated:
2015-09-10 21:19:58
What is the HP Officejet 5740? The OfficeJet 5740 is designed for the small and home office and has adopted a very rounded styling. It's an all-in-one device, capable of printing, scanning, copying and faxing. It has Wi-Fi and NFC built in, making it suit...
Good Quiet when printing, IRIS OCR included, Novel USB and SD socket cover...
Bad Slow duplex print, Paper tray awkward for big fingers, Lack of touchscreen sensitivity...
Bottom line The HP OfficeJet 5740 is a fine all-in-one for the home office, with excellent support for mobile devices and good, if sometimes sluggish, printing. It could do with a bigger paper tray, but if you buy into Instant Ink, it can be very economical. Next...
80%
pcmag.com
Updated:
2015-09-10 21:19:58
If you need a moderately priced inkjet multifunction printer (MFP) aimed more at office use than home use—for a home office, as a personal inkjet in a micro office, or for the dual role of home and home-office printer—the HP Officejet 5740 e-All-in-One ($...
Good Automatic duplexer for two-sided printing. Wi-Fi and Wi-Fi Direct. Prints through the cloud. Prints, scans, copies, and faxes.
Bad NFC support is highly limited...
Bottom line The HP Officejet 5740 e-All-in-One inkjet multifunction printer can print, scan, copy, fax, print through the cloud, and print directly from phones and tablets...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OfficeJet 5740 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
Disclaimer

[1]Local printing requires mobile device and printer to be on the same wireless network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[2]Compared with consumer/home office inkjet printers and all-in-ones < €399 (excluding VAT) as of April 2014. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with a service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[3]Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air™, iPod® and mobile devices using Android™ 4.0.3 or later. Printer and mobile device must be on the same local wireless network with Internet access. For a full list of supported operating systems, see hp.com/go/mobileprinting.
[4]Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[5]Based on HP 62XL High Yield Black Original Ink Cartridges and HP 62XL High Yield Tri-colour Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 62 ink cartridges. Actual pricing may vary.
[6]Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air™, iPod® 5G using iOS 7or later and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7]Programme availability varies. For more information, visit hp.com/recycle.
[8]Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see hp.com/go/nfcprinting.
[10]Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[11]Requires a wireless access point and an Internet connection to the printer. Services require registration.
[12]Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[13]Mobile device must support near field communications-enabled printing. For a list of supported devices, see www.hp.com/go/mobileprinting.