location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8D10AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111108739 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G G-T56N 1.65 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 2 x 2 GB
  • - 16 GB Flash
  • - AMD FirePro 2270 0.5 GB AMD Radeon HD 6320
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - EPEAT Gold, ENERGY STAR
Warranty: limited three-year hardwarein most regions
Long product name HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N :
The long product name of HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t610 PLUS Flexible Thin Client AMD Dual-Core T56N 1.65GHz, 4GB 1600MHz DDR3 SDRAM, 16GB Flash, AMD Radeon HD 6320, AMD FirePro 2270 (512 MB), Windows® Embedded Standard 7
More>>>
HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N:
The official description of HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP t610 Flexible Series Thin Clients deliver added security, broad expansion options and a PC-like multimedia experience for virtualized desktops. A flexible, two-form factor solution with one powerful boost in performance.

Short summary description HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N:
This short summary of the HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N data-sheet is auto-generated and uses the product title and the first six key specs.

HP t610, 1.65 GHz, AMD G, G-T56N, 1 MB, 4 GB, DDR3-SDRAM

Long summary description HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N:
This is an auto-generated long summary of HP t610 1.65 GHz Windows Embedded Standard 7 2.04 kg Black G-T56N based on the first three specs of the first five spec groups.

HP t610. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320, Discrete graphics card model: AMD FirePro 2270, Discrete graphics card memory: 0.5 GB. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor model
G-T56N
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Graphics
On-board graphics card model
AMD Radeon HD 6320
Discrete graphics card model
AMD FirePro 2270
Discrete graphics card memory
0.5 GB
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
DC-in jack
Yes
DisplayPorts quantity
1
DVI-I ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Power
Power supply
85 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Weight
2.04 kg
Other features
Dimensions (W x D x H) with stand
220 x 65 x 251 mm
Browser supported
Microsoft Internet Explorer 8
Graphics card family
AMD