HP logo

HP Omni 27-1110ea Intel® Core™ i3 i3-2120 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28842
Info modified on:
23 Jul 2024, 20:57:59
Short summary description HP Omni 27-1110ea Intel® Core™ i3 i3-2120 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP Omni 27-1110ea, 68.6 cm (27"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP Omni 27-1110ea Intel® Core™ i3 i3-2120 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP Omni 27-1110ea. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.