Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-1070el
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6H25EA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887111041937
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9002
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 11 Oct 2019 08:15:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This short summary of the HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 6-1070el, 3rd gen Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP ENVY 6-1070el. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Weight: 2.15 kg

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-3317U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Total HDDs capacity
500 GB
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7670M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
On-board graphics adapter ID
0x166
Discrete graphics adapter memory
2 GB
Audio
Audio system
System used to play music or speech.
Beats Audio
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.15 kg
Width *
The measurement or extent of something from side to side.
374 mm
Depth *
The distance from the front to the back of something.
252.8 mm
Height
The measurement of the product from head to foot or from base to top.
19.8 mm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Uk has collected 64 expert reviews for HP ENVY 6-1070el 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Nl heeft 64 proffesionele recensies verzameld voor HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 Pixels Derde generatie Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Fr a recueilli 64 avis d’experts pour HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 3e génération 4 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Home Premium et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
De hat 64 Expertenmeinungen über HP ENVY 6-1070el 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der dritten Generation 4 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Testseek ha raccolto 64 recensioni da parte di esperti per HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 di terza generazione 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Es ha coleccionado 64 opiniones de expertos para HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Dk har samlet 64 ekspertanmeldelser for HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 pixel 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Se har samlat in 64 experttester för HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 pixlar 3:e generationens Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Es has recollit 30 revisions d'experts per HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 Pixeles 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium i la qualificació mitjana dels experts és de 73 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:35:14
Testseek има добиено 30 оцени од експерти за HP ENVY 6-1070el 39,6 cm (15.6") 1366 x 768 пиксели 3-та генерација Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium, при што просечната оцена на експертите е 73 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 16:04:12
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 16:04:12
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 16:04:12
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 16:04:12
72%
Source Review comments Score
computeractive.co.uk
Updated:
2013-02-01 01:35:14
Ultrabooks are Intel's name for slim, lightweight laptops. Most ultrabooks to date have been modelled on the Apple Macbook Air so they tend to be quite similar with 13in screens and a tapered design made from light coloured metal. The HP Envy 6 Ultrabo...
0%
techradar.com
Updated:
2013-02-01 01:35:14
When we think of Ultrabooks, we tend to think of something like the Asus Zenbook UX32A , the Acer Aspire S5 or, of course, the Apple MacBook Air - all with small screen sizes, super-thin chassis and speedy SSD performance. The thing is, that's not what th...
Good Fairly thin, Reasonably light, Screen is bright and clear, Fast enough, Lack of bloatware...
Bad Poor battery life, Terrible trackpad, Fingerprint/grease magnet, SSD only for fast boot, Low screen resolution...
Bottom line Seeing a laptop like this for £680/$900 got a few raised eyebrows from us, and it becomes clear that HP has trimmed a few corners to get it to that price. But that's not our problem with the HP Envy 6. There's nothing wrong with a really usable laptop ha...
60%
wired.co.uk
Updated:
2013-02-01 01:35:14
Sitting around the middle of HP's latest batch of Envy ultrabooks (between the Envy 14 Spectre and the Envy 4), the Envy 6 offers good looks and reasonable performance for a decent price. It's on sale now for £699.It differs from the confusingly named...
Good Stylish good looks, Intel Ivy Bridge processor, decent performance, 2x USB 3.0 ports, good battery life...
Bad Screen could be higher spec, sound could be better.
Bottom line The HP Envy 6 is a good-looking, capable laptop that's on the chunky side for an ultrabook, but makes up for it with its sturdy build, solid performance and above-average sound quality.SpecificationsCPU : 3rd generation Intel Core i5-3317U processor, 1...
80%
techadvisor.co.uk
Updated:
2013-02-01 01:35:14
HP's Envy Ultrabook 6-1010ea looks to be trying to be many things in one device. The essential proposition is something like a 15in ultraportable for a reasonable price of £699. Can the HP's laptop deliver as a cheap ultrabook? Read our Envy 6 Ultraboo...
Bottom line Beyond its streamlined looks the HP Envy Ultrabook 6-1010ea doesn't have a great deal to offer. It's no powerhouse, won't play games particularly well and there's no optical drive. But if your needs are modest and you need a more lightweight 15in lapto...
60%
expertreviews.co.uk
Updated:
2013-02-01 01:35:14
HP’s Envy label has always been reserved for premium products with flashy design and strong performance, so it came as no surprise when the company announced its latest line of Ultrabooks would carry the Envy label. The 15.6in Envy 6 is a slim and light U...
Bottom line An Ultrabook with a 10-hour battery life and strong performance for just £700 - the Envy 6 is a steal...
100%
goodgearguide.com.au
Updated:
2013-02-01 01:35:14
The HP Envy 6-1001tx is a large, 15.6in thin-and-light Ultrabook that has a focus on all-round computing performance. While it doesn't feature a brand new Ivy Bridge-based CPU, (instead making do with a second generation Core i5-2467M Sandy Bridge mode...
Bottom line HP's Envy 6-1001tx is an Ultrabook that's large, but it just squeezes into Intel's requirements for thickness. It's a good model to consider if you want a thin and reasonably light notebook for gaming. You get a good configuration with lots of RAM, sto...
75%
digitalversus.com
Updated:
2013-02-15 02:35:57
Last week was the Alienware M17x-R4, a bulky gaming laptop. This week it's the HP Envy 6, a 15.6-inch ultrabook sold at a competitive price. This is HP's first 15.6-inch...
Good Fast startup and shutdown, Battery life: 5 hrs 7 min, Quiet, Standard connectivity (no need for adapters), Separate headphone and microphone jacks...
Bad Not for gamers, Lowquality glossy display, Horrendous sound...
Bottom line The Envy 6's biggest selling point is its thin size (19.8 mm), which officially makes it an ultrabook—and that's about it, because on the 15.6" market you can find all sorts of laptops with better specs at a lower price...
60%
techradar.com/au/
Updated:
2014-04-12 02:34:59
When we think of Ultrabooks, we tend to think of something like the Asus Zenbook UX32A, the Acer Aspire S5 or, of course, the Apple MacBook Air - all with small screen sizes, super-thin chassis and speedy SSD performance.The thing is, that's not what they...
Good Fairly thin, Reasonably light, Screen is bright and clear, Fast enough, Lack of bloatware...
Bad Poor battery life, Terrible trackpad, Fingerprint/grease magnet, SSD only for fast boot, Low screen resolution...
Bottom line When we first saw the HP Envy 6, our first thought was that it's pushing the rules of Ultrabooks to their limits. This laptop might be smaller and lighter than the average 15-inch laptop, but ultra-portable it ain't. After a bit of time with it, we can't...
60%
techadvisor.co.uk
Updated:
2017-10-26 01:22:36
On the outside AMD's Envy 6 Sleekbook looks no different to Intel's Envy 6 Ultrabook. Both use the exact same chassis made from plastic and aluminium. See: more laptop reviews. We liked the modern and stylish design of the HP Envy 6-1006ea Sleekbook, c...
Bottom line The HP Envy 6-1006ea Sleekbook scores the same as its Ultrabook counterpart. It's £100 cheaper but this comes with a sacrifice in raw performance. This laptop will suffice for basic tasks like web browsing but not much more...
60%
pocket-lint.com
Updated:
2017-10-26 01:22:37
The Ultrabook market is growing rapidly. But just as quickly as it grows, it segments. The HP Envy 6 can't consider itself an "Ultrabook" because it's not powered by an Intel processor. Instead its "Sleekbook" moniker goes hand in hand with the AMD CP...
Good Affordable, USB 3.0, looks good considering the price, bright screen, SD card slot, two finger trackpad...
Bad So-so screen resolution, no optical drive, plasticky build quality, average performance (though that will suit many buyers' needs)...
Bottom line The HP Envy 6 may look good, but it can't quite surpass its functional position; there's little icing on this cake. But then there’s nothing wrong with that: for the £500-600 that the Envy 6 costs it delivers a reasonable spread, including USB 3.0, a b...
70%
hardwarecanucks.com
Updated:
2017-11-16 02:08:08
HP has teamed up with AMD and their Trinity APU to create the Envy 6 lineup of Sleekbooks. These ultra portable notebooks start at just $699 yet seem to feature everything we could [...]...
Bottom line In today’s mobile computing world, due to a myriad of reasons, consumers have begun demanding more while also making due with less. Build quality, ease of use and design appeal are gradually replacing adaptability and raw performance. Some may argue t...
0%
channelpro.co.uk
Updated:
2017-11-16 02:08:08
Not without issues, but the cheaper price and Radeon-powered gaming performance make this a reasonable Ultrabook alternativeRating: 4Average: 4 (1 vote) Intel’s thrown plenty of money at its Ultrabook brand and, while they’ve gained plenty of column in...
80%
itpro.co.uk
Updated:
2017-11-16 02:08:08
Intel has shaken up the laptop world by spending shedloads of cash on Ultrabooks, but it's left AMD with a problem: while its A-series APUs have been well-received thanks to a balance of application and graphics performance, Intel's domination gives it fe...
Bottom line HP's attempt to tackle the Ultrabook for half the price is admirable, but its budget cuts are evident in several key areas: the screen mixes mediocre quality with a low resolution, good design and build quality is matched with iffy ergonomics, and the...
60%
stuff.tv
Updated:
2017-11-16 02:08:08
So what does the use of an AMD chip mean for you, the proud owner of a new Envy 6?Well, Intel's Ivy Bridge-based Core i5 chips are better at traditional processing and multitasking. AMD's A6-4455M 'Trinity' chip, meanwhile, has more powerful, integrated R...
Good Multi-tasking oomph, Six-hour battery life, Value for money...
Bad Compromised screen resolution, Skinny but still weighty, Underwhelming speakers...
Bottom line Our verdict AMD Trinity processors power this Ultrabook alternative, making it cheaper and more battery-filled. The Envy 6 has a quality metal lid and rubberised base, 15.6 in screen, and its 6GB RAM means faster boot times on its 500GB hard drive than a...
100%
stuff.tv/my/
Updated:
2017-11-16 02:08:08
What do you call an Ultrabook that isn't an Ultrabook? - According to HP it's a Sleekbook - at least that's the name it's given to this skinny laptop which runs on an AMD rather than Intel processor.So what does that mean for you, the proud owner of a new...
Good Multi-tasking oomph, Six-hour battery life, Value for money...
Bad Compromised screen resolution, Skinny but still weighty, Under-delivering speakers...
Bottom line AMD Trinity processors power this Ultrabook alliterative, making it cheaper and more battery-filled. The Envy 6 has a quality metal lid and rubberised base, 15.6 in screen, and its 6GB RAM gives faster boot times on its 500GB hard drive than a similar Int...
100%
alphr.com
Updated:
2017-11-16 02:08:08
Intel's thrown plenty of money at its Ultrabook brand and, while they've gained plenty of column inches, these super-thin laptops have remained resolutely high-end machines. HP's latest laptop, the Envy 6, aims to bring Ultrabook luxury to the budget end...
Bottom line Not without issues, but the cheaper price and Radeon-powered gaming performance make this a reasonable Ultrabook alternative...
67%
expertreviews.co.uk
Updated:
2017-11-16 02:08:08
We were impressed by AMD's latest "Trinity" mobile processors when we got our hands on a prototype laptop earlier this year, but we’ve had to wait a while for the first Trinity-equipped production model. It's finally here in the shape of the Ultrabook-...
Bottom line AMD’s answer to the Ultrabook is here, and it’s an absolute bargain...
80%
trustedreviews.com
Updated:
2017-11-16 02:08:08
There's no denying that Intel's Ultrabook standard has had a major, positive impact on the PC industry. With minimum guidelines about weight, size, performance and materials, we've seen a surge in ultraportable laptops that actually look and feel every bi...
Good Superb battery life, Nicely designed, Great value, Good usability...
Bad Average performance, Poor speakers...
Bottom line HP proves that AMD can play in the sleek ultraportable game just as well as Intel. Performance might not be quite on the same level, but the HP Envy 6-1006ea Sleekbook makes up for this with a cheaper price and longer battery life. Overall, it's an attrac...
80%
tbreak.ae
Updated:
2017-11-16 02:08:08
When it comes to laptops it seems like every other manufacturer is trying to outdo the next. The latest buzz of course is the Ultrabook, which is a laptop that meets very strict requirements in terms of performance, size, thickness, and weight. While t...
Good Stylish and standout design, decent graphics performance...
Bad Slow hard drive, finicky trackpad, screen is a letdown...
Bottom line The HP Envy Sleekbook 6 is indeed a sleek looking device with some fairly decent performance to offer. While it may not be competing with the latest Ultrabooks, it’s still a fairly decent and affordable laptop to pick up if you’re looking for a premium...
80%
revioo.com
Updated:
2013-02-01 01:35:14
Lorsque l'on parle de PC portables fins et légers, on pense forcément au Macbook Air d'Apple et aux ultrabooks d'Intel. AMD quant à lui est souvent oublié alors que la marque nous annonce depuis de longs mois que ses APU (puces intégrants à la fois un...
Bottom line Agréable à l'oeil, bien fini, silencieux et muni de performances homogènes grâce à la puce HD 7600G de son APU AMD A8-4555M, l'Envy 6-1151sf est un PC portable plus que correct. Vous pourrez l'utiliser pour travailler, surfer et même pour jouer occasio...
0%
Lesnumeriques.com
Updated:
2013-02-01 01:35:14
Après l', HP nous présente son grand-frère, l'Envy 6, premier ultrabook de 15,6 pouces de la marque vendu sous la barre des 800 euros. Fera-t-il mieux que l'Envy 4 ? Malgré la différence de diagonale, Envy 4 et Envy 6 affichent une ergonomie et un look...
Good Temps de démarrage et d'extinction courts, Autonomie de 5h07, Silencieux, Connectique standard (pas besoin d'adaptateurs), Prise casque et prise micro séparées...
Bad Pas pour les joueurs, Dalle brillante de qualité médiocre, Rendu audio très mauvais...
Bottom line Le plus grand avantage de ce portable reste sa finesse (19,8 mm) qui lui permet d'entrer dans la catégorie des ultrabooks ; car le marché des 15,6 pouces "classiques" compte de nombreux modèles plus puissants et mieux équipés vendus à moindre prix...
60%
01net.com
Updated:
2013-02-01 01:35:14
En mai 2012, à Shanghai, HP nous présentait des ultrabooks Envy au format 15,6 pouces. Rien d'étonnant de la part de l'américain qui suit son concurrent Acer et son très bon Aspire Timeline U M3. Toutefois, sur le papier, l'Envy 6-1070sf n'est pas du même...
Bottom line Ce grand ultrabook signé HP est une machine assez surprenante. Globalement réussi, il propose une configuration tout à fait standard et une endurance très confortable de six heures. Pourtant, son poids de deux kilos et son encombrement de PC 15,6 pouces n...
60%
magnus.de
Updated:
2013-02-01 01:35:14
Das Logo der trendigen Kopfhörermarke Beats by Dr. Dre ziert neben ausgesuchten HTC-Smartphones auch einige HP-Notebooks. Die wollen mit Hilfe der Beats-Audio-Technologie besonders den Basseffekt ihrer ausgesuchten Audio-Hardware verstärken. Dass die...
78%
notebookjournal.de
Updated:
2013-02-01 01:35:14
HP möchte mit dem Envy 6-1000sg ein "beneidenswertes" Ultrabook der 15-Zoll-Klasse auf den Markt bringen. Bereits Mitte Juni hatten wir das angeschaut. Nun halten wir ein Seriengerät in Händen und jagen es durch unseren Testparcours.Auf dem Papier ver...
Good Tastatur, Leistung, Verarbeitung...
Bad Verarbeitung, Display, Wärmemanagement, Touchpad...
Bottom line Das HP Envy 6-1000sg Ultrabook ist gut verarbeitet und stabil. Mit den kompakten Abmessungen, geringem Gewicht und guten Akkulaufzeiten kann man es problemlos mobil einsetzen. Außerdem bietet das Notebook alle wichtigen Schnittstellen. Die Leistung kan...
70%
Chip.de
Updated:
2013-08-17 01:12:24
Fazit: Für einen vergleichsweise günstigen Preis bietet das HP Envy Ultrabook 6-1000sg solide Hausmannskost und leistet sich im Test keinen einschneidenden Fehler.
Good Gute Laufzeiten, Ordentliche Ausstattung, Aktuelle Plattform...
Bad Schwaches Display, Relativ groß und schwer...
Bottom line Fotostrecke: Alle Ultrabooks ab 14 Zoll im TestHewlett Packard Envy 6-1000sg: Großformatiges Einsteiger-Ultrabook." id="655123709_ab38fe3b34.jpg" href="/ii/2/1/0/4/1/4/5/3/Hewlett_Packard_Envy_6-1000sg_-3aca9eaf28576837.jpg" target="_blank" rel="lytebox[v...
76%
notebookitalia.it
Updated:
2014-04-30 01:52:19
Il protagonista di questa recensione, HP Envy 6 , ha inaugurato la categoria degli ultrabook mainstream da 15 pollici in Italia , con un prezzo assai aggressivo e un allestimento comunque competitivo e performante. Quando Intel ha lanciato gli ultrabook s...
Bottom line Alla fine del nostro percorso non possiamo che promuovere a pieni voti l'ultrabook HP Envy 6. Per l'azienda statunitense si tratta di una scommessa ampiamente vinta perché è riuscita a coniugare in un unico prodotto estetica, qualità costruttiva e porta...
0%
tuexperto.com
Updated:
2013-02-01 01:35:14
HP ha lanzado sus ordenadores HP Envy, portátiles que están a medio camino entre portátiles más tradicionales y ultrabooks, con un diseño bastante moderno y unas especificaciones que los convierten en una opción muy a tener en cuenta si no se quiere al...
Bottom line HP ha lanzado sus ordenadores HP Envy, portátiles que están a medio camino entre portátiles más tradicionales y ultrabooks, con un diseño bastante moderno y unas especificaciones que los convierten en una opción muy a tener en cuenta si no se quiere alcan...
0%
datatid.dk
Updated:
2015-01-16 08:22:35
Du kan købe en bærbar med Windows 8, men du kan også gøre noget helt andet: Nuppe en Windows 7-maskine og opgradere den for en billig penge...
80%
hi-tech.mail.ru/
Updated:
2013-07-12 02:08:42
Ультрабуки HP Envy с 14 и 15,6-дюймовыми экранами относятся к серии устройства для творчества и развлечений. Такими словами можно охарактеризовать большинство устройств на рынке ноутбуков, всё зависит лишь от поставленных задач. Так что эти симпатичные мо...
Bottom line Новинку от HP можно назвать не только ультрабуком, но и сликбуком - ведь можно купить версию с начинкой от AMD, которая обойдется дешевле. В маркетинге можно легко сбиться, если не знать точных требований Intel к пресловутым ультрабукам. Это не меняет сут...
0%
3dnews.ru
Updated:
2013-07-20 03:48:02
Однако развитие сегмента ультрабуков не могло не привести к появлению большего количества крупных, но тонких моделей. Ведь в рамках данной концепции можно создать не просто тонкий и лёгкий, но одновременно и производительный среднеформатник с внушительным...
0%
zoom.cnews.ru
Updated:
2013-07-25 03:01:52
Торговая марка Ultrabook действительно стала для Intel проектом чрезвычайной важности. Иначе как можно объяснить стремление компании наполнить ноутбуками этого типа как можно большую часть рынка. При этом в ход шла не только пропагандистская работа с прои...
0%
ferra.ru
Updated:
2013-07-25 03:01:52
Среди лэптопов линеек HP ENVY 6 и HP ENVY 4 часть устройств названы ультрабуками, а часть — сликбуками. Поначалу можно и запутаться, гадая, по каким критериям HP разделил ноутбуки на два класса, но всё становится на свои места, если внимательно сравнить и...
Bottom line Мы рассмотрели достаточно интересный лэптоп. Благодаря 15,6-дюймовому дисплею за ним комфортно работать в домашних условиях, а габариты позволяют каждый день брать его с собой на работу или на учёбу, ведь весит и занимает места HP ENVY 6-1031er заметно м...
0%
notebook-center.ru
Updated:
2013-07-25 03:01:53
У льтрабуки очень стремительно и бесповоротно ворвались в нашу жизнь. С их приходом желание получить тонкий и легкий ноутбук с достаточно большим дисплеем стало реальностью. Наряду с компаниями Asus, Acer и Dell, компания HP тоже шагает в ногу со временем...
Bottom line Ультрабук HP ENVY 6-1051er можно смело порекомендовать тем, кто хочет получить полноценный 15-дюймовый ноутбук в форм-факторе ультрапортативного устройства. При своих размерах он весит всего 2 кг, а его толщина не превышает 20 мм. Нельзя не выделить и о...
0%
gagadget.com
Updated:
2013-11-06 02:28:06
Вот перед нами лежит устройство HP Envy 6. Платформа Intel Ivy Bridge. Цена — около 1000 долларов. Толщина корпуса — 19 миллиметров, масса — 2 килограмма 150 граммов при диагонали матрицы 15.6 дюймов. Ультрабук ли это? А, может, все-таки тонкий ноутбук? К...
Good Отличный звук, хорошая сборка корпуса, удобная клавиатура, оптимальный вес и размеры для 15-дюймового ноутбука...
Bad Плохой экран, плохой экран, плохой экран...
Bottom line HP Envy 6 — один из первых 15-дюймовых ультрабуков на платформе Ivy Bridge, вышел интересным устройством среднего класса с хорошим звуком и клавиатурой, неплохой производительности системой и совсем слабым экраном. Потенциальный его владелец — человек, дл...
0%
ultrabuks.com
Updated:
2014-04-12 02:34:59
HP Envy – это ультрабуки, которые относятся к разряду устройств, для развлечений и творчества. Они снабжены экранами 15,6 и 14 дюймов. Похожие фразы подходят ко многим изделиям на рынке ноутбуков, многое зависит от задач, которые они должны решать. Так чт...
0%
3dnews.ru
Updated:
2017-11-16 02:08:07
Различается в этих двух ноутбуках только начинка. А все, что можно увидеть глазами или потрогать руками, — идентично. Есть ощущение, что стоимость «основы» ноутбука такова, что покупатели версии Ultrabook немного переплачивают за итоговое качество. А вот...
Bottom line Из-за использованной платформы HP Envy Sleekbook 6-1031er получился излишне медленным по меркам 15-дюймовых моделей. С другой стороны, чип AMD позволил обеспечить конкурентоспособную цену и хорошее время автономной работы. Учитывая, что «основа» для дан...
0%
notebookcheck.net
Updated:
2013-02-01 01:35:14
The Envy dv6-7202eg is currently the most expensive model (1,200 Euros/~$1571) of a series of new 15.6-inch notebooks in our test parcours. The laptop runs on a quad-core Intel Core i7-3630QM CPU with 16 GB of RAM . Switchable graphics are included: eithe...
Good Very good display, 16 GB RAM, Lots of storage space, Blu-ray burner, Good program performance, Good keyboard...
Bad Gets very hot at load, Expensive, No OS or driver DVD included...
Bottom line HP Envy dv6-7202egBuyers of the HP Envy dv6-7202eg receive a powerful multimedia notebook packed to the brim with modern technology. This laptop can complete any task with ease and look good while doing it. We especially like the high contrast Full HD dis...
81%
notebookcheck.net
Updated:
2013-02-01 01:35:14
The Envy 6-1000g is HP's first attempt in this area of the market, after previously releasing smaller models, such as the Folio 13 or the Envy 14 Spectre . Like all Ultrabooks, the Envy 6 is equipped with an Intel ULV processor, and the choice has come do...
Good high applications performance, gaming capability, SSD cache, decent speakers, good workmanship, long battery life...
Bad glossy and dim display, limited choice of connectors, GPU throttling on battery, slow and low range wifi...
Bottom line HP Envy 6-1000sg Ultrabooks are coming of age: Thanks to its dedicated graphics card, the HP Envy 6-1000sg can be transformed from an enduring travel companion into a gaming-capable all-rounder if required. Even though the Radeon HD 7670M may no longer...
82%
insidehw.com
Updated:
2013-10-04 17:08:22
The proof that APU is a versatile component lies in the fact that it's used in a great many number of different types of devices. That's what large palette of models allows them. The strongest desktop models allow for more than pleasant gaming, and the sa...
0%
techworld.com
Updated:
2017-10-26 01:22:36
On the outside AMD's Envy 6 Sleekbook looks no different to Intel's Envy 6 Ultrabook. Both use the exact same chassis made from plastic and aluminium.We liked the modern and stylish design of the HP Envy 6-1006ea Sleekbook, consisting of brushed black...
Bottom line The HP Envy 6-1006ea Sleekbook is £100 cheaper than its Ultrabook counterpart but this comes with a sacrifice in raw performance. This laptop will suffice for basic tasks like web browsing but not much more...
0%
computerworld.com
Updated:
2017-10-26 01:22:37
While ultrabooks -- those light, stylish computers that use Intel's Ivy Bridge processors -- are getting most of the attention these days, HP has stepped in with a less expensive alternative. The HP Envy Sleekbook 6-1010us offers an AMD processor and a...
Bottom line Ultimately, its price separates HP's Envy Sleekbook 6-1010us from the competition. At $600 (compared to an average price of about $1,100 for an Ivy-Bridge-based ultrabook), it is a bargain for those who don't need the absolute smallest and fastest system...
0%
computershopper.com
Updated:
2017-10-26 01:22:37
If you've been paying close attention to the laptop landscape since 2011, you already know about Intel's "ultrabook" push. With ultrabooks—a subset of laptops that are super-trim, super-light, and Intel-based—the aim is to make Windows-based laptops more...
Good Slim, attractive design for the price, Better graphics than pricier Intel options, USB 3.0 ports, Impressive speakers...
Bad Lacks speedy boot times and app launches of ultrabooks with solid-state storage, CPU performance lags well behind Intel-based machines...
Bottom line If you're looking for a low-cost laptop with a premium look and feel, the Envy Sleekbook 6-1010us delivers impressively at $599. It's best for casual users and light gamers who don't need to perform frequent CPU-centric tasks. Read More...
70%
pcmag.com
Updated:
2017-11-16 02:08:08
BENCHMARK TEST RESULTS Check out the test scores for the HP Envy Sleekbook 6-1010us COMPARISON TABLE Compare the HP Envy Sleekbook 6-1010us with several other desktops side by side.More laptop reviews:•   HP ElitePad 1000 G2•   Lenov...
Good Less expensive than ultrabooks. Good port selection. Metal construction.
Bad Sluggish performance. Loaded with bloatware. Low-resolution display. Screen door effect on display. Fingerprint magnet...
Bottom line HP has positioned its AMD-powered Envy Sleekbook 6-1010us as a lower-priced alternative to Intel-certified ultrabooks. Unfortunately, the axiom that "you get what you pay for" applies here. It's underpowered, has a mediocre screen, and may feel slow even...
40%
extreme.idg.se
Updated:
2017-11-16 02:08:08
Byggkvaliteten är överlag bra på datorn, men vi märker tydligt hur tangentbordet sviktar inåt när vi använder det. Tangentbordet i övrigt känns bra att skriva på, men värt att notera har HP ändrat om med funktionsknapparna. För att sänka och höja skärmens ljusstyrka eller...
0%
nordichardware.se
Updated:
2017-11-16 02:08:08
Batteritiden är bra och ligger på en liknande nivå som Asus UX32A med videouppspelning på runt fyra timmar och fem timmar i NordicHardwares webbläsartest. Ljudnivån ligger dock konstant på 34 decibel vid enkla uppgifter som surfning, datorn låter med andra ord konstant. Trots detta blir datorn även ganska varm och speciellt på unde...
0%
pcforalla.idg.se
Updated:
2017-11-16 02:08:08
Det är inte lätt att heta AMD alla gånger. Förra hösten myntade Intel Ultrabook som begrepp, och en störtflod med supertunna bärbara som alla kallade sig just det lanserades under vinterhalvåret. När sedan AMD skapar sin egen motsvarighet är namnet ult...
Good God byggkvalitet. Utmärkt batteritid. Lågt pris.
Bad Måttliga prestanda.
80%
techformator.pl
Updated:
2014-06-20 07:41:10
Jakiś czas temu przyjechał do mnie kurier z laptopem do testu od firmy HP. Ha! To jest mój dzień, pomyślałem. I dziarsko zabrałem się za rozpakowywanie opakowania oczywiście robiąc przy okazji fotki. Ale stwierdziłem jednak, że nie będę ich pokazywał – ni...
Good Lekki ale z matrycą 15,4, Brak napędu, 6 GB pamięci wystarcza do wszelkich prac, Dwa dyski (SSD 32GB oraz 500 GB zwykły), Grafika, która daje radę w D3 ;), Podświetlana klawiatura, Mądre rozłożenie portów...
Bad Dosyć głośna praca, Problemy z recovery, BARDZO długi czas recovery, Krótki czas pracy na baterii, Źle rozwiązana ładowarka...
70%
wybieramlaptopa.pl
Updated:
2014-06-20 07:41:11
Producent 15,6 calowego notebooka HP Envy 6-1040ew B6X82EA zapewnia nas, że świetnie się on spisze nie tylko do słuchania muzyki, czy oglądania filmów ale również do gier. Czy aby na pewno? Przekonajmy się.Od strony wizualnej laptop może się podobać. Smuk...
Good Dobre głośniki (System Beats Audio), Dobrze wykonany z ciekawą stylistyką, Dysk twardy SSD (szkoda tylko, że 32GB), Długa praca na baterii, Wydajność...
Bad błyszcząca matryca...
0%
pcfoster.pl
Updated:
2014-06-21 02:53:39
Rynek sprzętu komputerowego coraz bardziej zalewają ultrabooki. Ich założenie jest proste – mają być wydajne, eleganckie a przy tym dobrze wykonane. Czy takim sprzętem uraczył nas HP? Warto się o tym przekonać. Zapraszam do lektury...
Good bardzo dobre czasy osiągane na akumulatorze, wygodna klawiatura, całość wykonana z aluminium, elegancki design, lepszy niż w zwykłych laptopach system audio, zastosowanie dysku SSD jako Cache SSD, niska masa urządzenia...
Bad kiepskiej jakości matryca, w dodatku jest z połyskiem, słyszalny podczas obciążenia, touchpad mógłby być bardziej precyzyjny...
Bottom line Czy ultrabook HP Envy 6-1030ew jest godny polecenia? Patrząc na niego, pod kątem ultrabooka, to muszę stwierdzić, że tak, bo za około 3000zł można nabyć już pełnoprawnego ultrabooka. Aczkolwiek analizując go pod kątem wydajność/cena już nie jest tak kolor...
0%
notebookcheck.pl
Updated:
2014-07-23 04:57:51
HP Envy 6 oferuje więcej, niż zwykły ultrabook. Jest bardziej multimedialny, gdyż posiada duży, 15-calowy wyświetlacz, niezależną kartę grafiki AMD Radeon HD 7670M i głośniki Beats Audio z subwooferem. Niestety ten lekki (waży 2,15 kg) i cienki (ma niecał...
Good szybkie działanie systemu i aplikacji (dzięki SSD Cache), ultrabook zdatny do grania, niezła jakość wykonania, długie przebiegi na akumulatorze, przyzwoita jakość dźwięku z głośników...
Bad błyszcząca, wyświetlająca ciemny obraz matryca, ubogie wyposażenie w złącza, obniżanie taktowania karty grafiki AMD na zasilaniu akumulatorowym, słaba karta WiFi, Broadcom 4313GN (1x1)...
Bottom line Ultrabooki stają się coraz bardziej zróżnicowaną grupą laptopów. HP Envy 6 to nie tylko model wyjątkowo duży (15,6"), ale też ultrabook wielozadaniowy, na którym można pograć w gry komputerowe.Zaletą tego modelu jest to, że mimo dodania oddzielnej karty g...
82%
chip.pl
Updated:
2014-07-25 02:57:23
Największy ultrabook w ofercie HP. Jest to cieńsza i lżejsza alternatywa dla 15-calowego modelu HP z serii Pavilion dv6. Ceną odchudzenia jest brak wbudowanego napędu optycznego oraz brak bez narzędziowego dostępu do baterii. Jego zalety to przede wszystk...
0%
pclab.pl
Updated:
2014-08-15 03:15:18
Ultrabooki pojawiły się pod koniec 2011 roku i wbrew szumnym zapowiedziom nie zdobyły szturmem rynku. Dlaczego nie powtórzyły sukcesu netbooków, które błyskawicznie wpisały się w krajobraz uczelni, kawiarni i środków transportu? Powody są przynajmniej dwa...
Bottom line Ktoś, kto szuka smukłego, nowocześnie wyglądającego laptopa, w dziale z ultrabookami na pewno znajdzie coś dla siebie. Niemniej, tak jak powiedzieliśmy na samym początku, nowa kategoria komputerów stworzona przez Intela jest dość obszerna i obejmuje urząd...
0%
videotesty.pl
Updated:
2016-12-27 01:56:43
Sercem Envy 6 jest procesor Intel i5 3317U taktowany zegarem 1,7GHz, a w trybie turbo nawet 2,6GHz. Ten posiada do dyspozycji 6GB pamięci RAM typu DDR3. Na pliki użytkownika jest w sumie 448GB wolnego miejsca na dysku (część jest zajęta przez pliki recove...
Good Wydajny procesor, Długi czas pracy na baterii, Duży i precyzyjny touchpad, Pojemny dysk twardy wspierany 32GB dyskiem SSD (Mata), Eleganckie i czytelne podświetlanie klawiatury...
Bad Uginająca się klawiatura, Problemy z przełączaniem się pomiędzy grafiką zintegrowaną a Radeonem, Stosunkowo mała ilość gniazd rozszerzeń...
Bottom line HP Envy 6 1130SW jest komputerem wydajnym – zwłaszcza jeżeli bierzemy pod uwagę procesor. W zupełności wystarczy do odtwarzania wszystkich multimediów również w wysokiej rozdzielczości. Apetyt na pobór prądu jest znacznie ograniczony, a to wszystko przy d...
70%
techtrendy.pl
Updated:
2017-10-26 01:22:36
Ultrabook, który nie może nosić takiego miana? Oto Sleekbook! HP Envy 6-1006sa Sleekbook , cena: 2800 zł Nazwa "Ultrabook" została zastrzeżona przez Intela. Co zrobić, jeżeli chce się wprowadzić na rynek urządzenie tego typu, a wewnątrz umieszcza się c...
0%
cw.no
Updated:
2013-02-01 01:35:14
Ultrabærbare tar over markedet i flere segmenter. Hvorvidt man skal kalle det ultrabærbare blir en egen diskusjon – uansett får man i hvert fall noe lettere, tynnere og stiligere pc-er i disse segmentene. Envy 6-modellen vi testet er med 15,6-tommers s...
Good Kurant ytelse og batteritid. Lett og tynn 15,6-tommers pc.
Bad Skjerm. Noe lav wlan-ytelse.
Bottom line Prisen for Envy 6-1090eo starter på litt under 7 500 kroner i skrivende stund. Byggkvaliteten har vi et godt inntrykk av og det meste fungerer i praksis bra. Sett i henhold til prisen burde imidlertid skjermen hatt litt høyere oppløsning og bedre lyss...
67%
tek.no
Updated:
2013-02-01 01:35:14
Bærbare datamaskiner har alltid konkurrert om å være så mobile som mulig. Det vil si at de skal være lette, tynne, ha god batteritid og akkurat passe ytelse. Når det kommer til ytelse har det dannet seg flere kategorier. Det finnes maskiner til spillin...
Good Pen design, Dedikert skjermkort, Bra batteritid...
Bad Svak skjermkonstruksjon, Lav oppløsning på skjermen, Liten SSD, Litt for stor og tung som Ultrabook?...
0%
dinside.no/data
Updated:
2013-06-27 03:14:18
HP er nå ute med nye ultrabooks basert på siste generasjon Intel-prosessor og brikkesett (Ivy Bridge), og en av de mest interessante er utvilsomt Envy 6 - som kommer med 15,6 tommer skjerm. Forventningene våre var høye før testen, ikke minst med tanke på...
Good Godt baklyst tastatur, full størrelse på tilkoblinger, god grafikkytelse, rask oppstart, bra batteritid...
Bad Dårligere diskytelse enn ren SSD, høy klikkelyd fra venstrehøyreklikk, noe viftestøy, utstikkende strømplugg, en såpass dyr PC med 15,6" skjerm kunne med fordel hatt høyere oppløsning...
Bottom line HP Envy 6 har stort sett gitt et bra inntrykk, med sitt pene ytre og meget gode tastatur. Både grafikkytelse og batterilevetid er gode argumenter for denne PC-en. De største ankepunktene er at vifteaktiviteten med fordel kunne vært litt lavere, begrenset...
67%
dinside.no/data
Updated:
2017-10-26 01:22:36
Data har testet mange av det siste året. Rimeligere alternativ Ultrabook-kravene er det Intel som har definert, men nå er også konkurrenten AMD på banen med sitt svar på konseptet. Navnet er Ultrathin, og baserer seg på strømgjerrig APU (prosessor og gr...
Good Stillegående, godt baklyst tastatur, full størrelse på tilkoblinger, god grafikkytelse, bra batteritid, fin pris...
Bad Dårligere diskytelse enn SSD, langsom oppstart, høy klikkelyd fra venstre/høyreklikk, utstikkende strømplugg, vesentlig lavere prosessorytelse enn konkurrerende Intel Ultrabooks...
Bottom line HP Sleekbook Envy 6 har stort sett gitt et bra inntrykk, med sitt pene ytre og meget gode tastatur. Både grafikkytelse og batteritid er gode argumenter for denne PC-en. De største ankepunktene er moderat prosessorytelse, samt begrenset diskytelse i forhol...
67%
cw.no
Updated:
2017-11-16 02:08:07
Det er ikke ofte bærbare pc-er med AMD-prosessor finner veien til vår testbenk. Hovedgrunnen er nok at de fleste pc-ene med AMD-prosessor ligger i et segment vi i utgangspunktet har valgt å ikke sette så stor fokus på - de aller enkleste og rimeligste...
Good God batteridriftstid. Stilig design. Vekt sett opp i mot skjermstørrelse/pris.
Bad Svak ytelse.
Bottom line Med en prislapp på under 5000 kroner er dette en rimelig pc. Lav pris betyr kompromisser opp i mot mange av de andre pc-ene i segmentet. Vi har ikke testet så mange av pc-ene i dette segmentet. Egentlig er det ingen andre pc-er som vi føler blir direk...
50%
technolabs.net
Updated:
2013-12-03 10:56:45
Ultrabook'lar piyasaya çıktığından beri kullanıcıların dizüstü bilgisayarlara bakış açısı değişti. Artık 3-4 kg ağırlıktaki dizüstü bilgisayar modelleri tarihe karışma yolunda ilerliyor. Tabletler ve akıllı telefonların gelişimi doğrultusunda ‘dizüstü bil...
Bottom line HP Envy 6; taşınması kolay, ince, şık ve güçlü bir dizüstü bilgisayar arayan herkesin listesine dahil etmesi gereken ürünlerden biri. Ali Osman Uz'un yorumu: Ultrabook modellerinin rekabetinde pek sık rastlamadığımız bağımsız grafik çözümlerinden birine...
80%
shiftdelete.net
Updated:
2013-12-03 10:56:47
Ultrabook platformu, Intel' in üçüncü nesil Core işlemci ailesiyle biraz daha çıkışa geçti diyebiliriz. İkinci nesil Core işlemcileriyle beraber güç tüketimi ve 3D grafik konusunda fiyatına göre kötü performans sunan Ultrabooklar , yeni nesil çözümlerle d...
Bottom line Ürünün fiyatını 2000 lira olarak düşündüğümüzde, harici grafik kartı, 8 GB RAM , üst seviye Beats ses deneyimi ve malzeme kalitesini bir arada bulmak epey zor. Ürünün videoda söylediğim gibi kötü yanı 1 2 tane bulunuyor. Bunlardan bir tanesi 15.6 inçlik...
0%
teknoseyir.com
Updated:
2014-05-08 01:36:07
Video review: HP'nin Spectre serisinden 14 inç boyutu ve şık tasarımıyla dikkat çeken Ultrabook sistemi ile, yine şık ama biraz daha oyun odaklı tasarlanmış Envy 6′sını inceledik...
0%
ykr.ykr414.com
Updated:
2016-12-01 16:04:11
HPの2012年冬モデル、 HP ENVY Ultrabook 6-1100 の解説です。こちらのモデルは量販店向けのモデルで、夏に販売されていたENVY 6-1000の後継にあたります。が、内容は殆ど変わっていません。 違いはOSをWindows 8に切り替えた事くらいで、他の仕様は全て同じ。あと、一つ前の記事で14型の「 ENVY Ultrabook 4-1100 」について触れましたが、ENVY Ultrabook 6-1100 と ENVY Ultrabook 4-1100 では仕様がほとんど変わ...
0%
bodnara.co.kr
Updated:
2015-02-27 03:52:05
지난해 노트북 시장은 인텔이 울트라씬-울트라북으로 최신 프로세서와 함께 최적의 노트북 가이드라인을 업계에 제시하면서 이를 바탕으로 기존 노트북에 비해 두께와 무게를 줄여 휴대성을 높히는 한편 성능과 배터리 지속시간은 적정 수준을 유지할 수 있는 울트라북 제품들이 대거 출시되었다.물론 울트라북이 기대 이하의 판매량과 예상보다 낮은 시장 점유율로 고전을 했지만 차후 노트북이 나아가야할 방향을 제시했다는 점에서 과도기적 성격이 강했다고 할 수 있을 것이다.이...
0%
gunza.com
Updated:
2015-03-07 07:25:31
최근에 엔비6를 사용해볼 수 있는 기회가 생겨서 약 1달간 제품에 대해서 사용을 해보고 다양한 용도로 사용을 해봤는데요. 초보자들이 생각하는 가성비를 기준으로 해서 생각해보면 나쁘지 않은 옵션이라는 생각이 드네요. 울트라북이라고 하기에는 조금 무겁고, 그래픽사양이 약간 모자란듯하게 보이지는 그렇다고 해서 못쓸 정도의 수준은 아니라는 것이 전체적인 의견인 것 같습니다. 요즘 소비자들도 바보가 아니기 때문에 어느정도 식견을 가지고 좋은 제품과 아닌 제품을...
0%
bodnara.co.kr
Updated:
2015-03-08 07:40:09
그 동안 노트북은 대부분 작고 가볍게 만들기 위해 성능을 포기하거나, 데스크탑 수준의 성능을 제공하기 위해 크기와 배터리를 희생해왔다. 하지만 CPU 성능과 그 안에 포함된 내장 그래픽의 성능이 꾸준히 향상되면서 작고 강력한 노트북도 가능해졌고, 노트북 설계 기술과 부품의 전력 효율화가 이뤄지면서 크고 날씬한 노트북도 속속 등장하고 있다.특히 인텔이 울트라씬-울트라북으로 최신 프로세서와 함께 최적의 노트북 가이드라인을 업계에 제시하면서 이를 바탕으로 디...
0%
gunza.com
Updated:
2017-11-16 02:08:08
최근에 그동안 사용하던 랩톱을 총정리하는 시간을 마련했습니다. 개인적으로 소장하고 있는 맥북에어11, 맥북에어13, 맥북프로13인치 SSD업그레이드, 메모리업그레이드에 대한 과정을 포스팅하고 실질적으로 사용기를 쓸 시간이 없다고 우연한 기회에 한번 마음을 먹게 되었습니다. 여러가지 울트라북이라는 것에 대해서 관심을 가지게 되다가 이번에 회사는 다르지만 11인치, 13인치, 15인치를 모두 다 써보게 되어서 실질적으로 사용에 있어서 얼마나 불편한지에 대한...
0%
5pit.tw
Updated:
2016-12-01 16:04:12
HP Envy 6 是一台令我非常驚艷的 Ultrabook,15.6 吋大小,厚度卻不到一個十元硬幣,第一眼看到,腦中就浮現出「好薄哦!」。此外,HP 這次新款筆電主打的 "MOSAIC 混搭風格",也是吸引人的一點,筆電蓋採黑色金屬髮絲紋設計,底座則使用紅色皮革材質混搭,獨特性不錯。HP 5月發表會時,先推出搭載 INTEL 第二代 Sandy Bridge 處理器 Envy 6 版本,而第三代 Ivy Bridge 還需等等。就在前陣子,新版本終於正式上市(INTEL i5-3317U ),其餘規格...
0%
techbang.com
Updated:
2016-12-01 16:04:12
在 Ivy Bridge 筆電氾濫的此時,其實還是有些許 Sandy Bridge 筆電發表。ENVY 6 就是搭載著 Core i5-2467M 的新系列筆電,同時也是輕薄並帶著 AMD 獨顯的機種,官方也把 ENVY 6 套上了 Ultrabook 的名字,可以預想到這台筆電所帶來的輕薄感。HP ENVY 6 為目前少見的15.6吋 Ultrabook,雖然機身讓人有點勉強及格的感覺,但對於15.6吋的機種來說,只有2公分的厚度還是讓 ENVY 6 瘦到讓人有點不習慣。重量上表現也同樣合格,2公斤對於...
0%
digit.in
Updated:
2017-10-26 01:22:36
Globally, the HP Envy 6-sleekbook series is powered by AMD's new Trinity mobile processor – A6 4455M clocking at 2.1GHz. In this part of the world, the second-generation Intel Core i3 processors power the same ultrabook series. Considering the attractive...
Good Thin and light, Premium build quality, Good battery life, Big-screen ultrabook that doesn�t cost a bomb...
Bad Very basic specs, Matte finish still catches fingerprints...
Bottom line This will be available in stores for just under Rs 40000, and at that price, you are getting a big screen yet very slim notebook. The specs are fairly basic, but what you get is brilliant battery life and a premium build and finish taken straight from the...
60%
techmagnifier.com
Updated:
2017-11-16 02:08:08
HP's latest ultrabook, Envy Sleekbook 6 has been launched in India recently. The latest from American based firm is a thin-and-lightweight computing device. This sleekbook is featured with latest functions and amazing applications. Also, it looks similar...
Good Beats Audio features, Microsoft Office 2010 Starter, HP ProtectSmart Hard Drive Protection, Windows Live Essentials 2011, Norton Internet Security 2012 (60 days subscription), CyberLink YouCam DE, Adobe Shockwave Player, Snapfish PictureMover, Skype, Ebay...
Bad Bigger and heavier than an ultrabook, You cannot change the battery, VGA requires adapter...
Bottom line After going through the HP Envy Sleekbook 6 Review and from our benchmark results, it has been clear that Sleekbook 6 is not as fast and capable of Intel's mainstream Core i5 CPU. But if you are a social buzz and is satisfied for what you got, then this d...
80%
techxcite.com
Updated:
2016-12-01 16:04:11
งวดนี้เราจะพาเพื่อนๆชาว TechXcite มารู้จักกับ Ultrabook ที่ถูกส่งมาจาก HP มันมีชื่อว่า HP ENVY 6 ค่ะ เจ้าตัวนี้มาพร้อมกับ ซีพียู Intel Core i5 แรม4 GB และส่วนการ์ดจอได้มาในระดับกลางๆอย่าง AMD Radeon HD 7670M มีหน้าจออันใหญ่ยักษ์ และจุดเด่นสุดๆนอกเหนือจากก...
Good ดีไซน์เรียบสวย ตัวเครื่องทำจากอลูมิเนียม ทำให้แข็งแรงทนทาน มีหน้าจอกว้างเกือบ 16 นิ้ว ใหญ่จุใจมาก ระบบเสียงเป็นแบบ BeatsAudio เสียงดี และลำโพงอยู่ด้านบน ทำให้เสียงดังฟังชัด TouchPad กว้าง และรองรับระบบ MutiTouch, ตัวเครื่องวางพัดลมระบายไว้ด้านหลังทำให้...
Bad ตัวเครื่องอาจจะหนักไปหน่อย แต่มันก็ทำมาจากวัสดุอย่างดีนี่เนอะ ถ้าเทียบกับความทนทานก็มองข้ามเรื่องหนักไปได้เลย...
Bottom line HP ENVY6 ตัวนี้ มันมาพร้อมกับความเท่ เรียบ ล้ำ และคุ้มค่าสุดๆสำหรับมนุษย์ทำงาน เพื่อนๆที่กำลังมองหาโน้ตบุ๊คสักเครื่องก็ลองมองเจ้าตัวนี้ดูกันนะคะข้อดี-ดีไซน์เรียบสวย ตัวเครื่องทำจากอลูมิเนียม ทำให้แข็งแรงทนทาน-มีหน้าจอกว้างเกือบ 16 นิ้ว ใหญ่จุใจมาก-ระบบเสี...
0%
Show all
Customer service details
X