location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B5L35A fuser 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5L35A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L35A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182585580 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 11:49:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Oct 2018
Product end of life date
Warranty: 90-day limited parts only)
This HP product is warranted to be free from defects in materials and workmanship until the printer provides a low-life indicator on the control panel. This does not apply to products that (a) have been refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtain service, please return the product to place of purchase (with a written description of the problem) or contact HP customer support. At HP's option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP B5L35A fuser 150000 pages :
The long product name of HP B5L35A fuser 150000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet B5L35A 110V Fuser Kit
More>>>
HP B5L35A fuser 150000 pages:
The official description of HP B5L35A fuser 150000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure consistent color and optimum print quality every time with the easy to install HP Color LaserJet fuser kit.

Short summary description HP B5L35A fuser 150000 pages:
This short summary of the HP B5L35A fuser 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP B5L35A, 150000 pages, HP, HP Color LaserJet Enterprise M553dn (B5L25A) HP LaserJet Enterprise M553dh (B5L27A) HP LaserJet..., 1.44 kg, 380 mm, 148 mm

Long summary description HP B5L35A fuser 150000 pages:
This is an auto-generated long summary of HP B5L35A fuser 150000 pages based on the first three specs of the first five spec groups.

HP B5L35A. Page yield: 150000 pages, Brand compatibility: HP, Compatibility: HP Color LaserJet Enterprise M553dn (B5L25A) HP LaserJet Enterprise M553dh (B5L27A) HP LaserJet.... Weight: 1.44 kg, Width: 380 mm, Depth: 148 mm. Package width: 500 mm, Package depth: 200 mm, Package height: 288 mm. Products per pallet: 96 pc(s), Layers per pallet: 8 pc(s), Pallet gross weight: 230.8 g

Features
Page yield
150000 pages
Brand compatibility
HP
Compatibility
HP Color LaserJet Enterprise M553dn (B5L25A) HP LaserJet Enterprise M553dh (B5L27A) HP LaserJet Enterprise M577dn (B5L46A)
Weight & dimensions
Weight
1.44 kg
Width
380 mm
Depth
148 mm
Height
85 mm
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Packaging data
Package width
500 mm
Package depth
200 mm
Package height
288 mm
Package weight
2.3 kg
Package dimensions (WxDxH)
500 x 200 x 288 mm
Logistics data
Products per pallet
96 pc(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2334 mm
Layers per pallet
8 pc(s)
Pallet gross weight
230.8 g
Country Distributor
United States 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)