location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB PC3-12800 (DDR3 1600 MHz) DIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4U35AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112920494 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2016
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB :
The long product name of HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2-GB PC3-12800 (DDR3- 1600 MHz) DIMM Memory
More>>>
HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB:
The official description of HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

- Dual channel configuration - HP Desktops feature motherboards designed with two memory channels instead of a single channel.
- Reduce system latencies and significantly improve your system performance with dual channel memory configurations* by utilizing the theoretical bandwidth of two memory modules instead of one.
- Expect fast start-up times with reduced delays during routine operations and system maintenance functions. Meet everyday workloads head on, and run more programs simultaneously. Easily toggle back and forth between several open applications with noticeable speed.
- Your performance is our business. Each HP Memory model undergoes a rigorous supplier qualification processes for ensured quality and reliability in a variety of networked environments.
- Dual Channel memory configuration requires the population of symmetric memory in each of the two memory channels (i.e. 2x256).

Short summary description HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB:
This short summary of the HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB:
This is an auto-generated long summary of HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 2 GB based on the first three specs of the first five spec groups.

HP 2GB PC3-12800 (DDR3 1600 MHz) DIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Features
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Memory form factor *
240-pin DIMM
Windows operating systems supported
Yes
Features
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-25 - 95 °C
Weight & dimensions
Width
133 mm
Depth
30 mm
Height
4 mm
Packaging data
Package type
DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH3801/2GB memory module 1 x 2 GB DDR3 1600 MHz
(show image)
MMH3801/2GB MMH3801/2GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)