location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-1002tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4K29PA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 52 Wh 8 h 65 W
  • - Windows 7 Home Basic 64-bit
Long product name HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black :
The long product name of HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2367M (3M Cache, 1.4GHz), 4GB 1600MHz DDR3, 500GB 5400rpm SATA, Intel HD Graphics 3000, 14" LED-backlit 1366 x 768, Gigabit LAN, WLAN, Bluetooth, 2 x USB 3.0, 1 x HDMI, 65W, 1.75kg, Windows 7 Home Basic 64-bit
More>>>
HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:
The official description of HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top performance. Stylish design. Take notice.
At just 19.8mm thin, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are slim and light enough to take anywhere. They’re the notebooks that get you noticed with the power to get it done.

Less to carry. More to ENVY.
With an eye-catching metal design, and a color that’s all your own, it’s a notebook that you want to carry with you. The soft-touch, slip-resistant base gives you the confidence to carry it with ease.

Long battery life. Total freedom.
Whether you’re working, playing, or doing a little of both, you need a battery that lasts all day. Go up to 9 hours1 without recharging, and feel the kind of freedom that only ENVY provides.

For those who want to be seen.And heard.
Thanks to built-in Beats Audio™, dual speakers and a subwoofer, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are designed for the best sounding, richest audio available on a PC. Small size. Big sound.

Hold on to what matters.
With HP ProtectSmart, your notebook's data stays safe from accidental bumps and bruises. It senses motion and plans ahead, so a single drop won't delete your entire digital life.

Tons of video memory. Game on.
Experience incredible gaming and multimedia without slowing down. Create and edit videos in a flash. And enjoy more of what you love to the fullest.

Automatic air conditioning for your notebook. Cool.
Life heats up. That’s why there’s HP CoolSense technology, which automatically adjusts your notebook’s temperature based on usage and conditions. It stays cool. You stay comfortable.

More creating. More entertaining. More fun.
Own the only large screen Sleekbook™ with Beats Audio™, along with dual speakers, a subwoofer, and an awesome display. Know that your music, movies, you name it, will always look and sound their best.

Ready for anything. Ready when you are.
The HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 come loaded with the ports you’d expect on a world-class notebook, but on an Sleekbook™ instead. Like HDMI, USB, RJ-45, and a headphone jack. You get more ways to connect without compromising size.

Say hello to your personal assistant.
With a fast resume from even the deepest sleep, your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6 get going in seconds thanks to Intel® Rapid Start Technology.

Super responsive. Super smart.
Boot up quickly and know you’re only seconds away from the music, videos, photos, or documents you need.

Anti-theft. Total trust.
The HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 give you an added layer of online protection from Intel®, so you can surf and shop with complete confidence.

Always on. Always connected.
Each time you come back to your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6, your information is up to date. They’re the notebooks that stay a step ahead, so you don’t miss a thing.

Short summary description HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:
This short summary of the HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 4-1002tu, Intel® Core™ i3, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:
This is an auto-generated long summary of HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black based on the first three specs of the first five spec groups.

HP ENVY 4-1002tu. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 1.75 kg

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0.197 x 0.197 mm
Contrast ratio (typical)
200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2367M
Processor cores
2
Processor threads
4
Processor frequency *
1.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Compatible processor series
Intel® Core™ i3, Intel® Core™ i5
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x116
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Networking features
Gigabit LAN, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0CV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59798
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
3550 mAh
Battery capacity *
52 Wh
Battery life (max)
8 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Weight & dimensions
Width
340 mm
Depth
235.8 mm
Height
19.8 mm
Weight *
1.75 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 10:27:34
Uk has collected 54 expert reviews for HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tweaktown.com
Updated:
2015-01-17 10:27:34
We've got one of HP's touch-enabled Ultrabooks in the lab today. The Envy TouchSmart 4 is a 14-inch, touch-enabled Ultrabook inspired by Intel that is a bit easier on the wallet than some of the other Ultrabooks we've recently had through our lab. Is...
Bottom line Let's get down to the nuts and bolts. We've seen the hard numbers and the subjective feelings towards this computer, so just where does it stack up? Taking the price into consideration, it does pretty well. The system is currently available directly f...
89%
digitalversus.com
Updated:
2015-01-17 10:27:34
The HP Envy TouchSmart Ultrabook 4 is a 14-inch ultrabook that sells for around £800. The main thing we're looking at today is how it compares with last year's HP... Intel promised it and now we're getting it: expect to see some new features on ultrabook...
Good Design and finish, Responsiveness, Processing power, Good connectivity...
Bad Terrible screen, Horrible sound, Low gaming capabilities, Battery life (4 hours)...
Bottom line This is a sleek ultrabook with a quality chassis and great processing power for the asking price. But until HP decides to put some effort into the screen and audio—which, after all, are some of the things it's advertising—it will never catch up with Asus...
60%
uk.hardware.info
Updated:
2015-01-17 10:27:34
In Windows 8 the touch interface is one of the pivotal features, and an increasing number of touchscreen laptops are coming out, both entry-level and higher-end models. HP released the Envy TouchSmart 4, a sleek and energy-efficient Ultrabook that's pos...
Bottom line The HP Envy Touchsmart 4-1102ed is a touchscreen Ultrabook. It has an energy-efficient Intel Core i5 processor and a TN screen with a resolution of 1366x768 pixels. It's a powerful enough 14-inch Ultrabook, with as only drawback the relatively high weig...
0%
pcadvisor.co.uk
Updated:
2015-01-17 10:27:34
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over four pounds. If the heft doesn't bother you...
70%
techadvisor.co.uk
Updated:
2015-01-17 10:27:34
HP's Envy 4 is an Ultrabook with a 14in screen. The design is sleek, comprising of a brushed black aluminium lid and keyboard surround, with an eye-catching red plastic underside, just like the larger Envy 6. It looks great but the finish shows every f...
Bottom line The Envy 4 is a good looking and well-made laptop for the price. It's not as attractive at Lenovo's U410, though, and battery life is the only real standout feature. We prefer the U410's extra gaming power, but the Envy 4 remains a sensible choice if y...
60%
expertreviews.co.uk
Updated:
2015-01-17 10:27:34
HP’s Envy 4 is a compact Ultrabook with a 14in screen. It retains the same black brushed metal and red rubberised plastic styling, as the rest of the Envy range, giving it a luxurious look and feel. Open the lid and the monochrome colour scheme continu...
Bottom line Stylish, compact and well-priced, if a little slow...
80%
theregister.co.uk
Updated:
2015-01-17 10:27:34
HP made quite a fuss when it launched its Spectre Ultrabook back in May, and whilst we praised its gleaming, glass design we also noted that the Spectre was a bit on the porky side for what was meant to be an ‘ultraportable’ laptop. It was also burdene...
Bottom line This is one of those ‘glass half full’ situations. If you consider portability to be the be-all and end-all of an Ultrabook then the Envy 4 – like the Spectre – falls short when compared to its slimmer, lighter 13in rivals. On the other hand, it’s che...
80%
pcadvisor.co.uk
Updated:
2015-01-17 10:27:34
The HP Envy Ultrabook 4 is aptly named - this Ultrabook's premium design and subtle pop of colour makes it the envy of ultraportables everywhere. Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. B...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly unde...
70%
techradar.com
Updated:
2015-01-17 10:27:34
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US. You might also like Best Ultrabook: 16 top thin and lights for 2012 However, we noticed a couple...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line The HP Envy 4 is certainly one of the most affordable Ultrabooks we've seen. It's got a sleek design and the power is more than enough for basic office tasks and enjoying media on the move. The Beats Audio and black metallic finish give this Ultrabook so...
60%
techradar.com/au/
Updated:
2015-01-17 10:27:34
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US.However, we noticed a couple of niggles during usage that we haven't encountered on other recent U...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line We've been quick to point out shortcomings with the HP Envy 4, but the truth is it's a very cool Ultrabook. It's got enough of a design edge to single it out and its performance, while not breathtaking, is certainly credible. If you want an Ultrabook for...
60%
techsmart.co.za
Updated:
2016-02-04 06:22:46
Whereas the Envy X2 sought to meld the tablet and PC worlds, the Envy 4 is a valuable reminder of where ultrabooks have come from prior to the push for notebook/tablet hybrids.While the consensus might be that the latest is the greatest, this is not alway...
Good Very good performance, Vivid screen, Great sound, Portable, No Windows 8 idiosyncrasies...
Bad Not the latest, most up to date machine...
0%
chip.com.my
Updated:
2016-12-01 16:23:39
There is an elegance to the HP ENVY 4 Ultrabook, the sort you associate with a well-tailored suit and a matching tie. It's not the thinnest Ultrabook, but the air it carries is one of style and substance, so much so that you'll be quite ready to believe i...
Good Sleek, stylish design, Good display and audio, Solid performances...
Bad Trackpad buttons could be better...
Bottom line No, it's not the thinnest or lightest Ultrabook, but the HP ENVY 4 Ultrabook is still easily one of the best looking ones we've had. And it's not just plainly reliant on looks alone: this laptop has substance, in the form of good display and audio perfor...
0%
maximumpc.com
Updated:
2015-01-17 10:27:34
This we know: Windows 8 is more usable with a touchscreen, plain and simple. Whether that’s a practical scenario for tower-and-monitor setups is arguable, but it turns out that using touch on a laptop comes pretty naturally—even more so than we expect...
Good Good touchscreen responsiveness; respectable parts; affordable price.
Bad Weak screen; touchy touchpad; almost heavy for this class.
70%
custompcreview.com
Updated:
2015-01-17 10:27:34
Years ago when HP/Voodoo first unveiled the ENVY, it was one the best looking ultraportable notebooks on the market. It had a full carbon fiber chassis topped off with a high gloss layer and boasted an ultra thin profile even before Ultrabooks were cool...
Bottom line Overall performance on the HP ENVY TouchSmart 4 is decent for its purposes, but it's definitely lacking some horsepower for those looking to use it for more CPU/GPU intensive applications such as gaming or video editing. For its intended purpose of word p...
0%
gadgetreview.com
Updated:
2015-01-17 10:27:34
Of laptops taking unto themselves the title “ultrabook”, the ENVY Touchsmart Ultrabook 4 is perhaps the greatest stretch of the term. A 14″ Russian debutante compared to smaller, thinner, and more elegant laptops from the likes of ASUS, Apple, and others...
Good The touchscreen will make you a believer in Windows 8, Excellent keyboard and trackpad; great for heavy typists, Excellent price for the available components, Audio quality is superb, Includes Ethernet port and HDMI out...
Bad Large; it's the biggest ultrabook ever, in size and weight, Battery life is significantly less than advertised at 5.5 hours, Available upgrades are limited and expensive; no SSD upgrade...
Bottom line The HP ENVY Touchsmart 4 is an excellent laptop for business or personal use. The touchscreen and e...
90%
wccftech.com
Updated:
2015-01-17 10:27:34
Today, we have the HP Envy 4-1035TX Ultrabook for review which is powered by the latest Chief River platform. Compared to the Huron River powered Zenbook we reviewed earlier the HP envy offers far better performance and battery lifetimes.Intel unleashed t...
Bottom line The HP Envy 4-1035TX is a quality Ultrabook which delivers handful of performance to the user. However all the extra performance comes at the cost of extra weight and size which may get rid of the Ultrabook feel and make it look more like a everyday lapto...
78%
notebookcheck.net
Updated:
2015-01-17 10:27:34
A notebook with a touchscreen - that's still something unusual today (but not for long). But the HP Envy TouchSmart 4-1102sg isn't relying on this feature to make laptop owners envious. The manufacturer is also combining powerful speakers, a clever coolin...
Good Aluminum casing, Good design, Touchscreen, Good speakers...
Bad Reflective display with moderate brightness...
Bottom line HP Envy TouchSmart 4-1102sg UltrabookWhen it comes to the features offered by the HP Envy TouchSmart 4-1102sg we're talking about a powerful mix. The touchscreen, the included external DVD drive and the speakers with a subwoofer lift the notebook distinct...
82%
notebookcheck.net
Updated:
2015-01-17 10:27:34
A notebook with a touchscreen - that's still something unusual today (but not for long). But the HP Envy TouchSmart 4-1102sg isn't relying on this feature to make laptop owners envious. The manufacturer is also combining powerful speakers, a clever coolin...
Good Aluminum casing, Good design, Touchscreen, Good speakers...
Bad Reflective display with moderate brightness...
Bottom line HP Envy TouchSmart 4-1102sg UltrabookWhen it comes to the features offered by the HP Envy TouchSmart 4-1102sg we're talking about a powerful mix. The touchscreen, the included external DVD drive and the speakers with a subwoofer lift the notebook distinct...
82%
liliputing.com
Updated:
2015-01-17 10:27:34
The HP Envy TouchSmart 4 is Hewlett Packard’s first ultrabook with a touchscreen display. It ships with Windows 8, features an Intel Ivy Bridge processor, and measures less than an inch thick.HP sent me a demo unit to review, and I’ve been surprised a...
Bottom line At 4.5 pounds, the HP Envy TouchSmart 4 isn’t the most portable ultrabook on the market. In fact, I’m not sure why Intel insists on grouping notebooks with 14 and 15.6 inch screens into the ultrabook category in the first place, but that’s Intel’s deci...
0%
notebookcheck.net
Updated:
2015-01-17 10:27:34
Intel created the moniker "Ultrabook" to describe a premium category of subnotebooks. Initially, the prices were high: most systems fulfilling the criteria retailed for north of 1000 Euros (~$1300). While most first generation Ultrabooks featured high-end...
Good Sturdy aluminum chassis, Upscale design, Flawless keyboard and precise touchpad, ExpressCache SSD, Affordable price...
Bad Low processing power, Not really suitable for games, Reflective and not very bright display, Cooling fan is always on and quite audible, Weak cooling system...
Bottom line HP Envy 4-1000sgGreat on the outside, mediocre in all other aspects the HP Envy 4-1000sg is a mix of good and bad. HP's chassis are usually quite decent - and the Envy 4 is no exception the aluminum used for the lid and around the palm rest not only looks...
79%
g4tv.com
Updated:
2015-01-17 10:27:34
Video Review: The 14-inch HP Envy TouchSmart features a 3rd generation Intel core processor, Windows 8 and an HP Imagepad display for the perfect hands-on experience. Matt Mira and Michael Kosta check out the device for its Gadget Pr0n rating...
0%
Digitaltrends.com
Updated:
2015-01-17 10:27:34
HP's Envy line has always signified premium quality and beautiful design – usually with high price tags as a result. But as the Envy line moved into Ultrabook territory, prices came down to meet the near-$1,000 goal set forth by Intel. Earlier this year...
Good Attractive design, Excellent touchpad, Good performance...
Bad Heavy for an Ultrabook, Lots of bloatware, Narrow viewing angles on display, Unimpressive battery life...
Bottom line The addition of the touchscreen drives up the Envy's price, drops the battery life, and makes the Ultrabook heavier than before. None of these trade-offs seem worth it. Touch does make the Windows 8 experience a little more enjoyable on laptops that con...
70%
techworld.com
Updated:
2015-01-17 10:27:34
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over 2kg. If the heft doesn't bother you, then th...
0%
pcworld.com_techhive.com
Updated:
2015-01-17 10:27:34
The HP Envy TouchSmart Ultrabook 4 is a cleanly designed, good performing Windows 8 laptop with a nice array of ports and good input ergonomics. The only issue is weight--the digitizer for the touchscreen, support for it and the overall build quality adds...
Good Wellrounded port selection, Sturdy build...
Bad Heavy for its size...
Bottom line The Envy TouchSmart Ultrabook 4 is a decent performer with good features that lets you take advantage of Windows 8's touch capabilities, but it's also on the heavy side...
70%
theverge.com
Updated:
2015-01-17 10:27:34
It's getting hard to tell HP's thin and light consumer laptops apart: from the upcoming $1,399.99 Envy Spectre XT TouchSmart to the lowly $579.99 Envy Sleekbook 6, they all share extremely similar chassis. Only the quality of the materials and components...
Good Excellent touch experience, Few potential dealbreakers, Decent array of ports...
Bad Uninspired design, Ugly screen, Unimpressive battery life...
66%
notebookreview.com
Updated:
2015-01-17 10:27:34
The latest member of HP's ENVY family features a TouchSmart display and Windows 8 combined with premium components. Is this an Ultrabook worth buying?OverviewThe HP ENVY 4 TouchSmart — also called the HP ENVY TouchSmart Ultrabook 4t — is the latest 14-inc...
Good Great Windows 8 touchscreen experience, Good price/performance ratio, Excellent battery life...
Bad 1366 x 768 screen resolution, TNtype display with limited viewing angles, No easy access for upgrades...
Bottom line The HP ENVY 4 TouchSmart Ultrabook might not be the least expensive Windows 8 laptop that you can find but it is one of the most affordable Windows 8 notebooks that offers a great Windows 8 experience complete with a touchscreen. Yes, you are almost certa...
66%
Laptopmag.com
Updated:
2015-01-17 10:27:34
When introducing a new operating system, why not go with an established design? HP has done just that with the HP Envy TouchSmart Ultrabook 4, which combines the sleek looks of the Envy 4 with a touch-screen display and Windows 8. At $904, about $100...
Good Slick design; Solid performance; Fast boot time...
Bad Dim display; Mushy keyboard ; Below-average battery life...
Bottom line HP's first Windows 8 notebook offers an attractive design and a touch-screen display, but skimps on the battery life.
60%
ubergizmo.com
Updated:
2015-01-17 10:27:34
Budget laptops, in general, used to be clunky hunks of plastic, more three-dimensional than thin, a collection of loosely grouped computer parts. Because of the recent Ultrabook (Intel’s thin-and-fast laptop) craze, even mid-to-low range computers spor...
Bottom line This kind of laptop, frankly, feels like a revelation. It wasn’t too long ago that laptops in the $600-$700 range were bulky, assembled without much care to optimize space. In that respect, the HP Envy 4 is a resounding success. There aren’t many lap...
0%
slashgear.com
Updated:
2015-01-17 10:27:34
What we have here today is the shiny new HP ENVY 4 Ultrabook sporting a 3rd gen Intel Core-i5 dual-core processor and of course those Beats Audio speakers. It packs a lot of power under the hood and all folded up will only be about 0.78″ thick, but is...
Bottom line All in all this is a rather great machine. It’s lightweight, portable, thin, powerful, sounds great, and has a bright and vivid screen. Oh and did we mention affordable. For everything you get this is certainly an affordable Ultrabook, I just wish it...
0%
toptenreviews.com
Updated:
2015-01-17 10:27:34
A slim design with a metallic finish meshed with a strong processor and extra video memory creates a quality ultrabook in the HP Envy 4. This small and thin laptop comes with all the Envy trimmings, such as Beats Audio and a backlit keyboard. You'll al...
Good The high-resolution display looks sharp...
Bad Port selection is limited, with just two USB ports and no full-size HDMI...
Bottom line The Samsung Book 9 Plus is a well-made ultrabook with an impressive high-resolution display, but there's more to an ultrabook than looks. The Book 9 Plus is held back by middling performance and somewhat limited port selection, requiring adapters for some...
0%
Laptopmag.com
Updated:
2015-01-17 10:27:34
FOLLOW US SHARE The HP Envy 4-1030us joins a suddenly crowded field of Ultrabooks priced around or under $800. All of these machines offer slim designs, more than five hours of battery life, plus an SSD cache paired with a larger hard drive to deliver...
Good Sleek and lightweight design, Excellent Beats Audio, Runs cool, Strong overall performance with fast boot time, Smooth and reliable touchpad...
Bad Lid can catch on back of chassis when opening, Fingerprints show up quickly on lid, Relatively dim screen...
Bottom line The HP Envy 4-1030us is a light and stylish 14-inch Ultrabook with impressive Beats Audio, but it's held back by a single design flaw.
70%
techworld.com
Updated:
2015-01-17 10:27:34
Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. But the HP Envy 4 is different. It appears to be bigger and thicker than other 14-inch Ultrabooks (it's not), but it has a design that's, thankful...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly und...
0%
Digitaltrends.com
Updated:
2015-01-17 10:27:34
In 2006 HP purchased a small but storied computer boutique known as Voodoo. The acquisition was meant to enhance HP's high-performance desktops and laptops, both of which were lagging behind the competition. Both companies put a lot of effort into integra...
Good Attractive blackandred exterior, Good touchpad, Excellent sound and useful Beats Audio software, Above average battery life...
Bad Not competitively priced, Heavy for an Ultrabook, Lots of bloatware...
Bottom line We're a bit confused about why HP has decided to take the Envy line down-market. Luxury pricing for luxury products was the entire point, and there's no reason why the Envy 4 could not have been a very nice Pavilion. HP's decision to market nearly the s...
80%
pcworld.com_techhive.com
Updated:
2015-01-17 10:27:34
Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. But the HP Envy 4 is different. It appears to be bigger and thicker than other 14-inch Ultrabooks (it's not), but it has a design that's, thankfull...
Good A gorgeous, different design, Excellent audio...
Bad Screen looks washed out, Battery life is only 5 hrs, 45 min...
Bottom line The HP Envy 4 is aptly named--this Ultrabook's premium design and subtle pop of color makes it the envy of ultraportables everywhere...
70%
pcmag.com
Updated:
2015-01-17 10:27:34
The HP Envy 4-1043cl ($1,034.99 direct) extends HP's aptly named Envy line of premium laptops further into the rapidly growing ultrabook category, joining other HP ultrabooks like the glass-armored HP Envy 14 Spectre ($1,399.99 direct, 4 stars), or the bu...
Good Ivy Bridge processor. Beats Audio. Six-month trial of Norton Internet Security. Two-year warranty period. Decent all-around performance.
Bad Ho-hum 1,366 by 768 display. Bloatware. Battery life is good, but not great...
Bottom line The HP Envy 4-1043cl ultrabook offers plenty of fine features, like Beats Audio, WiDi 2.0, and generous offerings in software and warranty, not to mention a strong performance boost from Intel's latest third-generation processor. Still, we expected a hig...
80%