location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B4F70AA optical disc drive Internal Blu-Ray RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4F70AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4F70AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112878047 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP B4F70AA optical disc drive Internal Blu-Ray RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Blu-Ray RW Serial ATA
  • - Internal
  • - Black
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP B4F70AA optical disc drive Internal Blu-Ray RW Black :
The long product name of HP B4F70AA optical disc drive Internal Blu-Ray RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Blu-Ray BDXL SATA Drive
More>>>
HP B4F70AA optical disc drive Internal Blu-Ray RW Black:
The official description of HP B4F70AA optical disc drive Internal Blu-Ray RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get exceptional backup ability, and create and edit HD videos with the HP Blu-ray BDXL SATA Drive. Maintain efficient transfer rates and conformance to worldwide DVD standards with a high-quality, cost-effective storage solution.[1,2]

• Increase your storage capacity and house your data, or record Blu-ray quality video thanks to quadruple layer technology in the new HP Blu-ray BDXL SATA Drive.[2,3]


• Create high-quality videos and demos in HD format. With the HP Blu-ray BDXL SATA Drive you can record, author and edit Blu-ray videos for a truly professional look at an attractive price point.[1, 2, 3]


• Speed up the process with fast transfer rates and efficient recordable technology for DVD burning.2


• Write to most DVD formats including DVD-RAM, and create DVD discs that can be played on most set-top DVD players and DVD-ROM drives. Record, erase, and re-cord to CD-RW, DVD+RW, DVD-RW and DVD-RAM discs.[1,3,4]


• Get started right out of the box with included Roxio MyDVD Business HD and Corel WinDVD SD and BD software.1


1 Included software requires Windows 7.

2 Don’t copy copyright protected materials.

Short summary description HP B4F70AA optical disc drive Internal Blu-Ray RW Black:
This short summary of the HP B4F70AA optical disc drive Internal Blu-Ray RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP B4F70AA, Black, Desktop, Blu-Ray RW, Serial ATA, 40x, 40x

Long summary description HP B4F70AA optical disc drive Internal Blu-Ray RW Black:
This is an auto-generated long summary of HP B4F70AA optical disc drive Internal Blu-Ray RW Black based on the first three specs of the first five spec groups.

HP B4F70AA. Product colour: Black. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. CD write speed: 40x, CD rewrite speed: 40x, BD-R write speed: 8x. CD read speed: 40x, BD-ROM read speed: 8x, DVD-ROM read speed: 16x. Weight: 950 g

Design
Internal *
Yes
Product colour
Black
Performance
Purpose *
Desktop
Optical drive type *
Blu-Ray RW
Interface *
Serial ATA
LightScribe
No
Writing speed
CD write speed *
40x
Writing speed
CD rewrite speed
40x
BD-R write speed
8x
DVD-R write speed
16x
DVD+RW write speed
10x
Reading speed
CD read speed *
40x
BD-ROM read speed
8x
DVD-ROM read speed
16x
Weight & dimensions
Weight
950 g