HP logo

HP Designjet 36-in Spindle

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
441271
Info modified on:
03 Nov 2024, 00:11:18
Warranty:
One year commercial warranty
Long product name HP Designjet 36-in Spindle:

Designjet T520 36-in Spindle

HP Designjet 36-in Spindle:

HP Designjet Spindle Accessories save you time mounting and unmounting rolls to a unique spindle. With the additional spindle, you have the next roll ready to load on your Printer.

Short summary description HP Designjet 36-in Spindle:

HP Designjet 36-in Spindle, 91.4 cm (36"), 1.87 kg, Designjet T520, Small medium business

Long summary description HP Designjet 36-in Spindle:

HP Designjet 36-in Spindle. Size (imperial): 91.4 cm (36"), Weight: 1.87 kg, Compatibility: Designjet T520

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.