Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv4-5018tx Entertainment Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv4-5018tx Entertainment Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3J94PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112903169
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4243
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 03 Dec 2019 01:32:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion dv4-5018tx Entertainment Notebook PC:
This short summary of the HP Pavilion dv4-5018tx Entertainment Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv4-5018tx Entertainment Notebook PC

Long summary description HP Pavilion dv4-5018tx Entertainment Notebook PC:
This is an auto-generated long summary of HP Pavilion dv4-5018tx Entertainment Notebook PC based on the first three specs of the first five spec groups.

HP Pavilion dv4-5018tx Entertainment Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:44:02
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:47:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:47:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:47:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:47:33
0%
Source Review comments Score
parentesis.com
Updated:
2014-05-29 01:44:02
Esta computadora HP llama la atención por su color azul intenso, pero además porque por un precio accesible puedes comprar una notebook de buen desempeño...
Good Cuenta con una gran capacidad en disco duro para almacenar archivos. La memoria RAM puede ser expandida hasta 8GB...
Bad A pesar de contar con HP CoolSense, el desempeño de la batería no es el ideal para trabajar por tiempos prolongados...
Bottom line Ideal para estudiantes que están en busca de su primer computadora portátil, no solamente por el precio, sino por su buen rendimiento y porque cuenta con Windows 7, el cual sigue siendo una excelente opción para todo tipo de tareas, ya sea de entreteni...
60%
parentesis.com
Updated:
2014-05-29 01:44:02
Esta computadora llama inmediatamente la atención por su cubierta azul con textura, que le da un estilo completamente diferente a lo que estamos acostumbrados en la laptops de su rango...
Good Además de su excelente diseño, no descuida la parte de la funcionalidad y ofrece varias opciones de conectividad, como ranura para microSD, salida HDMI, Bluetooth y tres puertos USB 2.0...
Bad El precio es muy alto, tomando en cuenta que se pueden encontrar las mismas prestaciones en otras computadoras HP y Compaq por menos dinero. El único valor agregado de esta laptop es que la carcasa tiene un diseño especial...
Bottom line Recomendada para las personas a las que les importa mucho que el diseño de sus gadgets sea original y muy atractivo. Además, resulta muy funcional para diseñadores web y programadores gracias a la memoria dedicaba a video de 1.5GB...
70%
solotodo.net
Updated:
2014-05-29 01:44:02
Hace pocos minutos llegó anuestra casa laboratorio uno de los notebooks más cotizados en nuestro sitio, el HP Pavilion dv4-5162la , con un procesador Intel Core i5 de tercera generación y gráficos NVIDIA GeForce GT 650M. Como además PCFactory tiene en of...
0%
parentesis.com
Updated:
2014-05-29 01:44:02
HP nos trae una nueva laptop de la serie DV4, la cual tiene un procesador Intel Core i3, 4GB de memoria y un disco duro de 500GB. Sin duda es una laptop que te servirá tanto para tareas básicas como para disfrutar videojuegos. Además, con sus bocinas Alte...
Good Tiene una memoria RAM de 4GB que puede ser expandida para obtener todavía una mayor velocidad. La tarjeta de gráficos tiene 1.6GB de memoria dedicada. La pantalla de LED es de gran calidad...
Bad El procesador no es de última generación ni el más rápido, podría tener un mayor rendimiento para complementar los otros componentes que tiene...
Bottom line Dirigido a quienes buscan una laptop de gama media pero que sea bastante completa. Ideal para estudiantes ahora que viene el regreso a clases ya que puedes navegar en Internet, hacer tareas y jugar...
70%
parentesis.com
Updated:
2014-05-29 01:44:02
La HP DV4-4180 es una laptop que tiene todo lo que necesitas: poder, entretenimiento, sonido, conectividad y almacenamiento para que disfrutes de ella y la uses en todas las ocasiones...
Good La unidad óptica puede grabar discos DVD. Tiene 4GB en RAM que la hacen capaz de abrir varias aplicaciones al mismo tiempo sin tanto problema...
Bad La tarjeta gráfica no es tan buena para jugar juegos que requieran de muchos recursos...
Bottom line Con un color muy llamativo, esta HP Pavilion es excelente para jóvenes universitarias; podrás hacer todas tus tareas e inclusive usar algunos programas de diseño...
60%
parentesis.com
Updated:
2014-05-29 01:44:02
Esta laptop ofrece 4GB en memoria RAM, 500GB en disco duro para que almacenes todo tipo de archivos, un procesador Intel Core i5 y una pantalla de 14 pulgadas para poder llevarla de un lugar a otro sin problemas de transporte ya que su tamaño la hace port...
Good La unidad óptica puede grabar discos DVD. Tiene 4GB en RAM capaz de abrir varias aplicaciones al mismo tiempo sin tanto problema y además es expandible a 8GB...
Bad La tarjeta gráfica no es tan buena para jugar juegos que requieran de muchos recursos...
Bottom line Excelente opción para la vida diaria y llevarla a la escuela o al trabajo; sus características la hacen funcional con un buen desempeño para correr muchas aplicaciones a la vez, aún cuando éstas son de diseño...
60%
parentesis.com
Updated:
2014-05-29 01:44:02
Esta laptop ofrece una buena combinación entre rendimiento y gráficos. Su poderoso procesador AMD y su tarjeta de video de la misma marca, junto con una pantalla de LED, te mostrarán imágenes en increíble resolución...
Good Su pantalla con retroiluminación LED, su tarjeta de gráficos HD y su procesador hacen un gran trío para la visualización de imágenes y videos...
Bad Incluso siendo una pantalla de LED, no ofrece Full HD...
Bottom line Dirigida a los que buscan una laptop completa, que no sólo sirva para las tareas básicas, sino que también se pueda usar para jugar o realizar tareas que incluyan algún software más sofisticado...
60%
parentesis.com
Updated:
2014-05-29 01:44:02
La HP Pavilion DV4-4060 es un modelo que salta a los ojos, pero no nada más por su color sino también por su excelente desempeño al correr varias aplicaciones a la vez...
Good Tiene varios puertos de conectividad; puedes conectarla a una pantalla en alta definición por medio de un cable HDMI...
Bad Ninguno de sus puertos USB es 3.0, el cual es más rápido...
Bottom line Con un color atractivo y juvenil, esta HP de buen desempeño gracias a un procesador Intel de segunda generación es una muy buena opción para estudiantes...
40%
parentesis.com
Updated:
2014-05-29 01:44:02
La laptop HP Pavilion dv4-4080 es una computadora portátil de alto rendimiento gracias a su procesador Core i5 de segunda generación, sus 4 GB de memoria RAM que pueden ser expandibles hasta 8 y a su tarjeta de video...
Good Cuenta con un puerto HDMI, para que despliegues tus videos en alta definición en una pantalla Full HD...
Bad Podría tener un puerto USB 3.0 que ofrece una mayor velocidad en transferencia de datos y archivos...
Bottom line Computadora portátil llamativa por su color, pero que no deja de ser seria. Recomendada para jóvenes estudiantes por su alto rendimiento y su acabado juvenil...
70%
parentesis.com
Updated:
2014-05-29 01:44:02
Este equipo ofrece múltiples opciones de conectividad: ranura de tarjetas de memoria, puerto USB y Bluetooth. Es posible integrarle un proyector y una pantalla, gracias a sus salida VGA y HDMI...
Good La compra de esta laptop incluye de regalo un multifuncional HP (tiempo limitado). Su amplia pantalla LED permite visualizar contenidos al máximo detalle...
Bad Esta laptop, desgraciadamente, no es compatible con discos Bluray...
Bottom line Ideal para ejecutivos viajeros o estudiantes. Tiene disco duro de 500 GB para guardar cualquier tipo de archivo y múltiples opciones de conectividad...
50%
devhardware.com
Updated:
2014-05-29 01:44:02
The HP Pavilion dv4-2145dx is a solid laptop overall. Its performance is good, it has an attractive design, and a full set of features and connectivity. Its only real down side is a short battery life, but if you can overlook that, give the dv4-2145dx a strong look.
0%
electronicsme.com
Updated:
2014-05-29 01:44:02
Pavilion dv4-2165dx model is one which you will have to weigh up which elements are critical to your day to day computing needs and then make your purchase based up on that. The dv4-2165dx uses the Intel Core i3-330m processor which is a lower end CPU...
Bottom line There is value for money in the Pavilion dv4-2165dx and that is an aspect that should come into consideration when purchasing a new notebook. For everyday computing this notebook will be more than sufficient, a worthwhile upgrade for anyone moving from...
72%
devhardware.com
Updated:
2014-05-29 01:44:02
The HP Pavilion dv4-2155dx is a good all-around laptop for those looking for something to perform everyday tasks and some extras like watching movies. The feature set is strong, and so is the performance, sans the battery life. The design is also...
0%
onlinenotebook.com
Updated:
2014-05-29 01:44:02
HP Pavilion dv4-2145dx comes with a AMD Turion II mobile processor M520 / 2.3 GHz dual core processor, L2 cache is of 1 MB, installed memory is 4 GB DDR II SD RAM which can be expanded to 8 GB. For storing data, there is a 320 GB 7200 rpm SATA hard dr...
Good Good audio quality, sturdy design, includes HDMI port...
Bad Bad battery life, the notebook is bulky and heavy, touch pad is glossy...
Bottom line HP Pavilion dv4-2145dx has a bad battery life and is also a bit heavier than other notebooks. We would recommend you this laptop as a mini-desktop replacement rather than a portable computer...
0%
devhardware.com
Updated:
2014-05-29 01:44:02
As a mainstream laptop, the Pavilion dv4-2045dx is a solid contender. The design should turn some heads, and it offers both good connectivity and performance at a fair price. Nothing really stands out about it, so you may want to shop around, but you really cannot go wrong if you do go ahead and buy the HP Pavilion dv4-2045dx.
0%
pcmag.com
Updated:
2014-05-29 01:44:02
When I reviewed the HP Pavilion dv4-1540us I was impressed with its performance, stylish design, and generous port selection, but lamented the absence of a high resolution display and discrete graphics. This time around the HP Pavilion dv4-2153cl ($...
Good Solid performer. Affordable. Fast hard drive. Two-year warranty.
Bad Low res screen. Integrated graphics. Unremarkable battery life...
Bottom line The HP Pavilion dv4-2153cl is an affordable 14-inch multimedia notebook that uses the latest processor technology to deliver strong productivity performance...
70%
pcmag.com
Updated:
2014-05-29 01:44:02
The HP Pavilion dv4-1540us ($749.98 Staples) is proof that you don't have to sacrifice performance, features, and style, just to save a few bucks. This portable multimedia notebook not only outperforms its more expensive competitors, it comes with a...
Good Great performance. Stylish chassis. Lots of I/O ports.
Bad Integrated graphics. Crapware. Low-resolution screen.
Bottom line The HP Pavilion dv4-1540us delivers very good performance in an attractive, travel-friendly 14-inch chassis. You get a nice assortment of ports and features with this budget notebook, but a high resolution screen would put it over the top...
80%
pcmag.com
Updated:
2014-05-29 01:44:02
I won't go so far as to call it retro, but in an age when 11- and 13-inch laptops with HD-optimized 16:9 screen aspect ratios and ever-slimmer profiles proliferate, HP's 14-inch Pavilion dv4-1543sb ($729.99 list) feels like something of a throwback—...
Good Stylish design. Great keyboard. Nifty miniature remote control and multimedia suite.
Bad Integrated graphics. Could use a higher-resolution display.
Bottom line The HP Pavilion dv4-1543sb is a slightly chunky but not too heavy 14-inch compact with solid multimedia and productivity credentials...
70%
pcworld.com_techhive.com
Updated:
2014-05-29 01:44:02
Editors Note: This laptop is a special fixed-configuration model offered only at the Best Buy retail chain. Would You Buy This? 0Yes 0No HP Pavilion DV4-1465DX Test Scores Overall 0 Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpo...
0%
pcmag.com
Updated:
2014-05-29 01:44:02
With its sleek white and silver finish and generous selection of multimedia features, youd never peg the HP dv4-1430us ($749.99 list) as a budget notebook. This attractive 14-inch notebook offers copious amounts of memory and storage, HDMI and eSAT...
Good Affordable. Generous storage and memory. Stylish design. Great feature set.
Bad Low-res screen. Integrated graphics.
Bottom line The HP Pavilion dv4 1403us is a striking 14-inch notebook with an equally attractive price. You get a nice selection of multimedia features with this model, as well as solid productivity and multimedia performance...
80%
planetx64.com
Updated:
2014-05-29 01:44:02
Overall, the dv4-1145go seems like an excellent mobile entertainment notebook. With its 4GB of RAM running in 64-bit windows, the machine performs admirably using its 2Ghz Core 2 Duo Processor. HP also pre-configured this unit with Windows Live serv...
0%
hardwaregeeks.com
Updated:
2014-05-29 01:44:02
HP has come out swinging these past two months with some of the best looking and powerful notebooks around. For example the hdx 16 and hdx 18. But with beauty and power comes high prices and there are some of us who can’t afford the hdx 16 and hdx 1...
100%
techtudo.com.br
Updated:
2014-05-29 01:44:02
Além de bastante atraente, com um design que encanta à primeira vista, o HP Pavilion dv4-2090br impressiona com um desempenho potente. A configuração de ponta inclui um processador Core i5-430M, memória RAM de 6 GB e disco rígido de 500 GB. Em nossos test...
Good Bluray, Placa de vídeo dedicada, Processador Core i5430M, de 2,26 GHz.
Bad Tela poderia ser maior, Bateria com pouca resistência, Touchpad também poderia ser maior...
80%
forumpcs.com.br
Updated:
2014-05-29 01:44:02
Não se pode ter preconceito. Não é porque já existe pelo menos uma geração mais nova (ou mais) de processadores que os modelos que usam processadores mais antigos não têm mais apelo. Às vezes até se pode fazer um bom negócio. Tive a oportunidade de tes...
80%
thehikaku.net
Updated:
2016-12-27 23:47:32
HP Pavilion dv4-3100は、Radeon HD 6750Mを搭載し、軽めのゲームならプレイ可能な14.0型ノートPCです。価格は6万円台で購入可能ですが、「HP Imprint」テクノロジーを採用した光沢仕様のボディは、6万円台とは思えない艶やかなデザインです。ただし、液晶画面はやや青みが強いです。動画を観るときは綺麗かもしれませんが、文書作成やネット閲覧など、テキスト文字をよく見る人は目が疲れやすく感じるかもしれません。軽いゲームならプレイ可能な6万円PCHP Pavilion dv4-...
Bottom line 以上が、HP dv4-3100のレビューでした。Radeon HD 6750Mを搭載し、軽めのゲームならプレイ可能なPCです。独立GPUを搭載した小型のノートPCは、他に選択肢があまりないため、ニーズに合えばおすすめです。6万円台で購入できる安価なPCですが、「HP Imprint」テクノロジーを採用した光沢仕様の本体は、安価とは思えない艶やかなデザインです。実際に使ってみても、安さはあまり感じません。青みの強い液晶であるため、テキスト文字を見る作業が多い場合、目が疲れやすいかもしれません。ただし、動画や...
0%
techmagnifier.com
Updated:
2016-12-27 23:47:32
HP had been quite, for some time now and we were sure that they would come out loud very soon and seems like we were thinking right. HP has indeed come up with a whole lot of new laptops so as to give the other brands a run for their money. But what is so...
40%
pcworld.in
Updated:
2016-12-27 23:47:33
A mainstream laptop needs to be a bit of a jack of all trade—and master of most of them. That's exactly what our winner does pretty well. In fact, all the laptops we compared in this category had a close tussle to the finish. The Dell Studio XPS 13 out...
Good Stylish design, Rich feature set, Performance, Onboard audio...
Bad None...
Bottom line A stylish, elegant laptop, the HP Pavilion dv4 sets the pace for the rest of the pack. It delivers decent all-round performance, unmatched feature set, and an attractive price makes the Pavilion dv4 a deserving winner...
85%
techtree.com
Updated:
2016-12-27 23:47:33
The HP Pavilion DV series is designed to give the user a powerful Notebook for work as well as entertainment. Armed with good aesthetics and a powerful configuration to boot, the entire DV line up is engineered with one thing in mind - to provide quali...
Good Sturdy build, Striking looks, High contrast screen, Plays HD (720p) movies smoothly, HDMI out...
Bad Average battery life, Annoying lag in the trackpad.
Bottom line The DV series is designed with the Beauty with Brains analogy in mind and it sticks to it. This is definitely a looker and is sure to draw attention, especially the bronze colored model with sleek lines and bold contours, which is what the DV line u...
80%
notebook888.com
Updated:
2016-12-27 23:47:32
HP Pavillion DV 4โปรยรุกตลาดโน้ตบุ๊คอย่างต่อเนื่องสำหรับ HP ที่คราวนี้เน้นโน้ตบุ๊คเพื่อเจาะตลาด Home Entertainment มากยิ่งขึ้นกับ HP Pavillion DV4 ซึ่งมาพร้อมจุดเด่น Speaker Surround รอบทิศจาก Altec Lansing พร้อมด้วยประสิทธิภาพที่การันตีได้เลยจากแบรนด์ที่...
84%
Show all
Customer service details