location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1R44AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1R44AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112682262 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2014
Product end of life date
Bullet Points HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD7450 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3 :
The long product name of HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP AMD Radeon HD 7450 DP (1GB) PCIe x16
More>>>
HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3:
The official description of HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMD Radeon HD 7450 DP (1GB) PCIe x16 Graphics Cards provide a low profile, PCI Express x16 graphics add-in card solution based on the AMD Radeon™ HD 7450 Graphics Processor. These cards support dual displays with its DisplayPort and dual link DVI connectors. An ideal solution for desktop PC customers seeking stable 2D and advanced 3D graphics performance, the AMD Radeon HD 7450 DP (1GB) PCIe x16 Graphics Cards are an excellent choice for small business users engaging in Web conferencing or video or photo editing, while improving your everyday business PC experience with better graphics and excellent visual display quality.

- Has flexibility for new applications and enhanced performance.
- Full 16 lane PCIe bus support with peak bandwidth support.
- Conforms to full PCI Express 2.0A specification for low profile form factor (x16 lanes native PCI Express implementation).
- Provides dual-link (DL) DVI-I and DisplayPort output ports. DVI-to-VGA adapter for VGA output support included.
- DisplayPort connector supports Multimode technology to support connection to DVI-D, VGA and HDMI monitors with optional adapters in kits NR078AA, FH973AT, BP937AA, AS615AA.

Short summary description HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3:
This short summary of the HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP B1R44AA, Radeon HD7450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3:
This is an auto-generated long summary of HP B1R44AA graphics card AMD Radeon HD7450 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP B1R44AA. Graphics processor family: AMD, Graphics processor: Radeon HD7450. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD7450
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
160
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Design
Form factor
Half-Height/Half-Length (HH/HL)
Power
Minimum system power supply *
400 W
System requirements
Windows operating systems supported
Yes
Minimum system requirements
CD-ROM
Minimum RAM
1024 MB
Other features
HDMI
No
Country Distributor
United Kingdom 1 distributor(s)