location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4535s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4535s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0X82EA#OFF
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP ProBook 4535s Notebook PC:
This short summary of the HP ProBook 4535s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4535s Notebook PC

Long summary description HP ProBook 4535s Notebook PC:
This is an auto-generated long summary of HP ProBook 4535s Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 4535s Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 10:05:56
Uk has collected 11 expert reviews for HP ProBook 4535s Notebook PC and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2013-08-05 10:05:55
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine. However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
techradar.com/au/
Updated:
2014-04-13 02:12:46
There's no shortage of quality in the laptop market at present, which is a great thing for those looking to buy a new machine.However, the explosion of Ultrabooks has served to expose the swathes of poor quality, bulky and slow laptops that have plagued c...
Good Matte screen, Decent battery life, Large HDD...
Bad Poor performance, Bland design, Crapware installed by default, Lack of features, Slow to boot...
40%
notebookcheck.net
Updated:
2013-08-05 10:05:56
The remaining equipment also meets the claim of a business laptop: It is possible to work well with the installed Windows 7 due to good 4 GB of RAM ; the 15.6 inch screen bids a standard resolution of 1366x768 pixels ; Bluetooth , USB 3.0 as well as VGA a...
Good Good case quality, Basic, elegant design, Barely noticeable heat development, Higher CPU clock during load...
Bad Limited viewing angle stability, Fan is almost always active, Warranty only 12 months...
Bottom line The laptop is also suitable for the office thanks to fast awakening from sleep, the good chiclet keyboard, the matt screen and the battery life of 4 to 5 hours.With the HP ProBook 4535s, buyers get a notebook with a pretty good value for money ratio, whic...
84%