Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B0X74EA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0X74EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112834258 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8828
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 02 Nov 2019 14:50:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP Services offers 1-year(upgrades available, sold separately), 1-year limitedon primary battery
Long product name HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional :
The short editorial description of HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Intel Core i3-2350M (2.30 GHz, 3 MB L3 cache), 4GB DDR3 SDRAM, 320GB HDD, 33.782 cm (13.3") HD AG LED, Camera, DVD+/-RW SuperMulti DL, 802.11b/g/n WiFi, Bluetooth 3.0 HS Combo, Windows 7 Professional 64-Bit
More>>>
HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
The official marketing text of HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional as supplied by the manufacturer

Work, meet, play. Create, stream, watch, listen and do more. This versatile, secure and stylish HP ProBook with a 33,8 cm (13.3") diagonal HD[1] display makes an impression in and out of the office.

Features
- Featuring Genuine Windows® 7 Professional and/or other operating systems

Equipped to get the job done
- Gain strong processor capabilities, wireless functionality and a 33,8 cm (13.3") diagonal HD display.

Stylish design
- The metallic gray color complements the vertically brushed aluminum finish. Your PC's good looks stand up to the commute between home and work with added aluminum casing.

Security beyond passwords
- Secure access to your information, using HP Face Recognition or fingerprint-reading technology, and protect your notebook and the sensitive data it holds with HP ProtectTools[2] (select models).

Easily stay productive
- Use HP QuickWeb[3] to access the internet, email, contacts and calendar fast at the touch of a button without long boot-up times.
- Stretch battery life when you need it and get great graphics performance when you want it with AMD Dynamic Switchable Graphics technology that adapts to your needs –seamlessly[4].
- Share and transfer files fast with USB 3.0

Crystal clear collaboration
- Reduce your communication costs and improve your productivity with HD webcam[5],[6] for video conferencing, dual array microphones and SRS Premium Sound for better sound quality.

Always on, always available
- Stay connected in more places with WLAN[7] or optional WWAN[8]. With a choice of a 6-cell battery for lighter weight[9] or a 9-cell for longer battery life[9], the new HP ProBook meets the needs of mobile professionals.

Short summary description HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
This short summary of the HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook B0X74EA, 2nd gen Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 4 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:
This is an auto-generated long summary of HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook B0X74EA. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Professional. Weight: 2 kg

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Enterprise
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i3-2350M
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-2300 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
SRS PS
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad + Scroll zone
Spill-resistant keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Pre-installed software
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Microsoft Office 2010
Trial software
Norton Internet Security 2011
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ArcSoft Total Media Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR0DN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53438
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery capacity (Watt-hours) *
47 Wh
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Width *
The measurement or extent of something from side to side.
330 mm
Depth *
The distance from the front to the back of something.
235 mm
Height
The measurement of the product from head to foot or from base to top.
27.9 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
TFT
Power supply type
The type of power supply which this product uses.
AC/DC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Uk has collected 17 expert reviews for HP ProBook B0X74EA notebook 33.8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Nl heeft 17 proffesionele recensies verzameld voor HP ProBook B0X74EA notebook 33,8 cm (13.3") Tweede generatie Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Fr a recueilli 17 avis d’experts pour HP ProBook B0X74EA notebook 33,8 cm (13.3") Intel® Core™ i3 de 2e génération 4 Go DDR3-SDRAM 320 Go Disque dur Windows 7 Professional et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
De hat 17 Expertenmeinungen über HP ProBook B0X74EA Notebook 33,8 cm (13.3 Zoll) Intel® Core™ i3 der zweiten Generation 4 GB DDR3-SDRAM 320 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Testseek ha raccolto 17 recensioni da parte di esperti per HP ProBook B0X74EA notebook/portatile 33,8 cm (13.3") Intel® Core™ i3 di seconda generazione 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Es ha coleccionado 17 opiniones de expertos para HP ProBook B0X74EA ordenador portatil 33,8 cm (13.3") 2ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB Unidad de disco duro Windows 7 Professional y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Dk har samlet 17 ekspertanmeldelser for HP ProBook B0X74EA notebook 33,8 cm (13.3") 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 09:59:25
Se har samlat in 17 experttester för HP ProBook B0X74EA bärbara datorer 33,8 cm (13.3") 2:a generationens Intel® Core™ i3 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:48:44
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:48:44
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:48:44
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:48:44
79%
Source Review comments Score
notebookcheck.nl
Updated:
2013-08-05 09:59:25
De HP ProBooks uit de S serie zijn de instapmodellen van de ProBook familie, die onder de high-quality EliteBook serie is gepositioneerd. Voor mensen die een aantrekkelijk geprijsde notebook zoeken, maar wel een mat beeldscherm of metalen behuizing wen...
Bottom line Met de ProBook 4330s presenteert HP een aantrekkelijk geprijsde subnotebook voor zakelijke gebruikers, of consumenten die voorkeur hebben voor een mat beeldscherm en metalen behuizing. De subnotebook is van hoge kwaliteit, maar hij kan niet tippen aan...
85%
tweakers.net
Updated:
2013-08-05 09:59:25
en je hebt waarschijnlijk gelijk dat ik niet tot de doelgroep van deze laptop behoor, vandaar mijn uiteindelijke keuze voor de MacBook Air. Van een ProBook verwacht je dat je 'm zakelijk goed kunt gebruiken. Je verwacht dan geen "meuk", zoals Laguna...
Good Bouwkwaliteit, Mat scherm, Beveiligingsopties, HP QuickWeb...
Bad Kwaliteit scherm, Multitouch response van het touchpad, Gewicht/dikte, Meuk...
Bottom line De HP ProBook 4330s is een degelijke zakelijke laptop met een fijn toetsenbord en voldoende beveiligingsopties. Als je niet valt over het mindere scherm, de gebrekkige multitouch response en de hoeveelheid meuk die er op staat, dan is dit een betrekkelijk...
60%
hardware.info
Updated:
2013-08-05 09:59:25
Als je op zoek gaat naar een laptop en je bent wat veeleisender dan de gemiddelde gebruiker dan zul je mogelijk wat teleurgesteld terugkomen van een wandeling langs het aanbod in de winkel. Glimmende schermen, matige behuizingen en schreeuwende kleuren...
Bottom line Heel goedkoop is de HP ProBook 4330S in de uitvoering zoals wij hem getest hebben niet. Voor aanmerkelijk minder geld kun je een laptop met veel betere specificaties kopen. Maar dan mis je de toch wel redelijk degelijke behuizing en de ingebouwde adapt...
0%
Pcwelt.de
Updated:
2013-08-05 09:59:25
Es geht immer noch ein bisschen preiswerter: Das HP ProBook 4330s LW759ES ist preislich kaum zu unterbieten und sucht seine Konkurrenten in Modellen wie dem Lenovo ThinkPad Edge E325-12972FG. Einige Abstriche müssen angesichts des Preises selbstverstän...
Bottom line Notebookcheck.com: 'Mit dem ProBook 4330s präsentiert HP ein preislich attraktives Subnotebook für Business-Kunden oder jene, die lieber ein mattes Display und Metallchassis an ihrem Notebook wünschen. Bei der Verarbeitung konnte das Subnotebook glänzen...
0%
notebookcheck.it
Updated:
2013-08-05 09:59:25
Gli HP ProBooks della serie S rappresentano l'entry level della famiglia ProBook. Si collocano sotto la serie qualitativamente migliore EliteBook. Gli acquirenti che cercano un portatile con prezzo attraente e non vogliono rinunciare ad uno schermo mat...
Good Materiali, Design semplice ed elegante, Buona la costruzione, Schermo matto, Buona combinazione tastiera/mouse, Slot ExpressCard 34, Silenzioso e fresco, Buona autonomia della batteria e consumi energetici, Modulo UMTS...
Bad Scarso il contenuto della confezione, Garanzia di appena 12 mesi, Scarso il contrasto del display, Ventola sempre in funzione, Nessuna USB 3.0, Scarse le prestazioni con le applicazioni...
Bottom line Con il ProBook 4330s, HP presenta un subnotebook attraente ed economico per clienti business o per coloro che desiderano uno schermo matto ed un case in metallo. Il subnotebook eccelle nella qualità di costruzione. Non raggiunge i livelli dei più costo...
85%
notebookcheck.org
Updated:
2013-08-05 09:59:25
Los HP ProBooks de la crean el nivel básico de la familia ProBook. Se posicionan por debajo de la serie EliteBook de mayor calidad. Los compradores que busquen un portátil de precio atractivo y no quieran renunciar a una pantalla mate o a una carcas...
Good Materiales, Diseño simple y elegante, Buena manufactura, Pantalla mate, Buen combo teclado/ratón, Ranura ExpressCard 34, Silencioso y fresco, Buena duración de batería y consumo de poder, Módulo UMTS...
Bad Magros contenidos de la caja, Sólo 12 meses de garantía, Pobre contraste del display, El ventilador siempre está activo, Sin USB 3.0, Pobre rendimiento de aplicación...
Bottom line Con el ProBook 4330s, HP presenta un subnotebook con un precio atractivo para clientes de empresa o para aquellos que prefieran una pantalla mate y una carcasa de metal en su portátil. El subnotebook se luce en manufactura. No alcanza la calidad de ma...
85%
notebook-center.ru
Updated:
2013-08-05 09:59:25
Н оутбуки линейки ProBook от компании Hewlett Packard, представляют собой уникальные аппараты, которые сочетают в себе деловой стиль и множество функциональных возможностей которые могут потребоваться в повседневной жизни. Данный 13.3-дюймовый ноутбук в...
Bottom line HP ProBook 4330s представляет собой типичный ноутбук корпоративного сегмента. Назначение такого устройства – обеспечение работоспособности в различных жизненных ситуациях. Также он может помочь скоротать досуг, благодаря встроенным динамикам и хорошей п...
0%
notebook-center.ru
Updated:
2013-08-05 09:59:25
Н оутбуки с диагональю дисплея 13 дюймов сочетают в себе качества полноценного лэптопа и особенности нетбука. С одной стороны, они отличаются малыми габаритами и весом, с другой – их производительность довольно высока. Такие лэптопы легко переносятся, с н...
Bottom line отличный мобильный ПК для активных целеустремленных пользователей. Дата: 22.04.2011 Виджет от SocialMart...
0%
retera.ru
Updated:
2016-12-14 16:48:43
После обзора "старшего брата" 4530s, мы решили написать критическую (иначе не назвать) статью и о небольшом, тринадцатидюймовом аппарате с индексом 4330s. Как всегда, комплект поставки стандартен, и включает в себя:• ноутбук (1815 г); • аккумулятор (300 г...
Good отличный классический дизайн, практичный корпус (ни одного глянцевого элемента), достойная производительность, удобная клавиатура и тачпад, время автономной работы в режиме чтения, удобный доступ к компонентам, тихая система охлаждения...
Bad нет защелок для фиксации половинок ноутбука в закрытом состоянии, горб на клавиатуре, дефекты литья и отсутствие половины резиновых заглушек под винты на днище, излишняя толщина корпуса и вес...
Bottom line HP ProBook 4330s достаточно спорный ноутбук. При цене около 23 тысяч вы получаете начальный Core i3, практически начальную конфигурацию по памяти/жесткому диску, а также встроенную графику. Основная задача аппарата, по задумкам производителя, решение теку...
0%
notebookcheck-ru.com
Updated:
2016-12-14 16:48:44
Бюджетный бизнес ноутбук. Данный обзор посвящен новой 13-тидюймовой модели из серии ProBook S от HP, под названием ProBook 4330s. Может ли нормальный корпоративный субноутбук в металлическом корпусе с UMTS модемом стоить меньше 500 Евро? Читайте дальше и...
Good Материалы корпуса, Простой элегантный дизайн, Хорошее качество сборки, Матовый дисплей, Удобные устройства ввода, ExpressCard 34, Тихий и холодный, Небольшое энергопотребление и длительное время автономной работы, UMTS модуль...
Bad Скудный комплект поставки, Всего 12 месяцев гарантии, Низкая контрастность дисплея, Постоянно работающий вентилятор, Нет USB 3.0, Низкая производительность в приложениях...
85%
tech.onliner.by
Updated:
2016-12-14 16:48:44
Рассматриваемое в обзоре устройство относится к традиционно востребованному классу портативных ноутбуков начального уровня, имеющих ориентацию на корпоративное и деловое применение. От этих аппаратов пользователи ждут прежде всего надежности и практичност...
Good большой выбор конфигураций,  практичные качественные материалы отделки,  оригинальный дизайн,  хорошая эргономика клавиатуры,  матовый экран (не во всех конфигурациях),  наличие слота ExpressCard...
Bad комплектация аккумулятором недостаточной емкости,  большая толщина корпуса,  отсутствие некоторых полезных интерфейсов...
0%
notebookcheck.net
Updated:
2013-08-05 09:59:25
The list of the notebook's optional equipment is long and extensive. Everything from a simple Intel Celeron processor up to a high performance Intel Core i7 processor can be found here. However, we are at the lower end both in terms of performance and pri...
Good Materials, Simple and elegant design, Good workmanship, Matt screen, Good keyboard/mouse combo, ExpressCard 34 slot, Quiet and cool, Good battery life and power consumption, UMTS module...
Bad Slim scope of delivery, Only 12 month warranty, Contrast poor display, Fan is always active, No USB 3.0, Poor application performance...
Bottom line The notebook isn't a performance miracle due to the Celeron processor, but the notebook is nevertheless very well suitable for Office tasks. The use in Office life is likely one of the notebook's strengths. The performance is absolutely acceptable for edi...
85%
notebookcheck.info
Updated:
2016-12-14 16:48:44
Empresarial de orçamento. Estamos analisando o mais recente modelo de 13 polegadas da série HP ProBook S chamado ProBook 4330s. Um case de metal com qualidades empresariais e UMTS em um sub-portátil por menos de €500? Saiba como conseguiram isto, nesta an...
Good Materiais, Design simples e elegante, Bom acabamento, Tela mate, Boa combinação teclado/mouse, Compartimento ExpressCard 34, Silencioso e frio, Boa duração da bateria, Módulo UMTS...
Bad Escasso conteúdo de entrega, Apenas 12 meses de garantia, Tela com contraste pobre, Ventilador sempre ativo, Sem USB 3.0, Desempenho deficiente de aplicativos...
85%
notebookcheck.pl
Updated:
2016-12-14 16:48:43
Nowy pomysł HP na wzór obudowy jest widoczny m.in. w podstawowych modelach biznesowych tej firmy. Podobnie jak wyższej klasy ProBooki (te oznaczone literą "b") i EliteBooki, 4330s wydaje się dosyć masywny. Wrażenie to zmiękczają jednak finezyjnie zaokrągl...
Good praktyczne wykończenie, solidna konstrukcja, łatwy dostęp do podzespołów, matowa, dosyć jasna matryca, modem 3G...
Bad niepotrzebne udziwnienia w układzie klawiatury, powinien być cichszy, mało wygodne ułożenie portów...
Bottom line Bohater testu, HP ProBook 4330s, sprawia wrażenie fajnego laptopa do podróży. W kompaktowym rozmiarze 13,3" dysponuje niezłą baterią, wytrzymałą obudową, matową matrycą i dosyć wygodną klawiaturą. W udostępnionej mi wersji posiadał dodatkowo modem 3G.Szko...
0%
pcworld.pl
Updated:
2016-12-14 16:48:43
Obudowa HP ProBook 4330s to mocny i poręczny laptop (330x235x28 mm - dł./szer./gr.) o obudowie ze stopu magnezu i aluminium. Sztywna konstrukcja jest zarazem niezbyt ciężka - waży 2,1 kg. Klapa chroniąca ekran dobrze spełnia swoje zdanie i nawet mocno doc...
Good Mocna konstrukcja, Dobra wydajność, Długi czas pracy na baterii...
Bad Nieco toporna obudowa...
Bottom line HP ProBooka 4330s to laptop niemal idealny. Niektórzy mogą narzekać na jego grubą i nieco toporną obudowę, która jest dużo grubsza od nowoczesnych i smukłych ultrabooków. Liczy się jednak to, że jest trwała i odporna na trudy podróży. W czym pomoże równie...
60%
wybieramlaptopa.pl
Updated:
2016-12-14 16:48:44
Model 4330s z serii ProBook od HP laptop o gabarytach niewiele większych od przeciętnego netbooka, jednak cenowo plasujący się wśród notebooków ze średniej półki. Nie wyróżnia się niczym szczególnym. Nie jest zbyt ładny ani super wydajny. Ot po prostu, ma...
Good Główne zalety tego komputera związane są z jego wyposażeniem. Na pokładzie znalazła się przyzwoity procesor Intel Core i3 2310M o częstotliwości taktowania 2.1GHz. Posiada on dwa rdzenie i 3MB pamięci podręcznej. Do tego 3GB RAM DDR3 z możliwością rozbudo...
Bad Większych wad tego laptop nie znalazłem. Dla części użytkowników wadą może być brak choć jednego portu USB 3.0, który przyspieszyłby wymianę danych z urządzeniami zewnętrznymi.
Bottom line Pomimo małego ekranu zainstalowanego w tym laptopie da się całkiem wygodnie pracować. Ma on przekątną zaledwie 13 cali, co może dawać się we znaki przy konieczności dłuższej pracy. Laptop idealnie sprawdzi się w podróży, podczas wyjazdów służbowych oraz w...
0%
purepc.pl
Updated:
2016-12-14 16:48:44
Jak powszechnie wiadomo, komputery przenośne możemy podzielić na wiele różnych grup, kategorii i segmentów. Począwszy od taniego sprzętu do redagowania tekstów, oglądania filmów, słuchania muzyki czy przeglądania internetu, przez notebooki biznesowe, końc...
Good nbsp;Świetna jakość wykonania nbsp;Matowa matryca nbsp;Stosunkowo atrakcyjna cena nbsp;Dość długi czas pracy na baterii nbsp;Dobry system chłodzenia...
Bad nbsp;Niska wydajność w grach nbsp...
Bottom line Jak już wielokrotnie podkreślałem, seria ProBooków przynależy do segmentu biznesowego, co oznacza zero zbędnych (i tu dochodzę do słowa, którego ze względu na charakter publikacji nie mogę użyć, ale oddałoby najlepiej moją myśl), hmmm... dodatków ;) Otrzy...
0%
Show all
Customer service details