location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ887AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962738719 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 240 W
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 24 x 7. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC :
The long product name of HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E8400 (3.0GHz, 6MB L2, 1333MHz), 1 x 2GB DDR3 SDRAM, 250GB SATA 7200 rpm, SATA SuperMulti LightScribe DVD-RW, Intel GMA 4500, Windows 7 Professional 32-bit
More>>>
HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC:
The official description of HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stability, enhanced security, efficiency, these PCs mean business: HP’s most stable and secure business PCs with powerful technology and professional innovations such as energy efficient features and leading remote manageability solutions.

Features

Maximum flexibility
- Global configurations, three innovative form factors, a range of ports, slots and bays and a wide variety of HP pre-qualified options and accessories allow you to maximize your investment.

Energy Efficiency features
- All 8000 Elite models have improved energy efficiency over previous generations by 30% when the PC’s are at an idle. Take efficiency even further with low power processors and energy efficient power supplies.

Enhanced manageability
- Designed to be easy to deploy and manage, the HP Compaq 8000 Elite helps lower maintenance costs and protects your assets with a full range of remote management technologies from HP, Altiris and Intel.

More secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global service and support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC:
This short summary of the HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8000, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC:
This is an auto-generated long summary of HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC based on the first three specs of the first five spec groups.

HP Compaq Elite 8000. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 240 W. Product type: PC. Weight: 7.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Total HDDs capacity
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 serial port, 2 PS/2, 1 RJ-45, 1 VGA, 1 DisplayPort, audio in/out; Front: 4 USB 2.0, audio ports; Optional: 2nd serial port, 1 parallel port, 1 eSATA port
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
Integrated HD audio with Realtek ALC261 codec, internal PC speaker
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Compatible operating systems
Genuine Windows 7 Home Basic 32-bit, FreeDOS
Bundled software
On some models only (not included with FreeDOS): HP ProtectTools Security Suite, HP Software Management Agent, PDF Complete, HP Power Manager, HP Firefox Virtual Browser, HP Total Care Advisor, Computer Setup Utility, McAfee Anti-virus Trial version, Roxio Creator Business, Corel WinDVD Optional preloaded software (one or more options possible), only for certain configurations: Microsoft Office 2007 Basic, Microsoft Office 2007 Small Business, Microsoft Office 2007 Professional, Credential Manager 2.5 for dx Series, Windows 7 Professional 32-bit/64-bit Recovery kit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Processor special features
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
9144
Certificates
Certification
ENERGY STAR qualified, EPEAT Gold and 89% efficient power supply
Weight & dimensions
Width *
338 mm
Depth *
378 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Other features
Power supply type
240W 89% efficient power supply - active PFC
Video card features
3D/2D Controller: Microsoft DirectX 10 based with support for Pixel Shader 3.0; OpenGL 1.5 (OpenGL 2.0 available in a driver update).; Integrated VGA Controller; Integrated 350 MHz RAMDAC; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: dual independent monitor support facilitated via one VGA port and one DisplayPort integrated on the back plane of the system board and presented as part of the rear I/O set of interfaces. DVI supported via optional HP DisplayPort to DVI-D adapter. Intel Graphics Media Accelerator 4500 integrated graphics <85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC (89% High Efficiency) Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 4 A; Rated Input Current 89 Plus: 4 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation: Typical 198 btu/hr (50 kg-cal/hr) Maximum 1063 btu/hr (268 kg-cal/hr); System Heat Dissipation 89 Plus: Typical 150 btu/hr (38 kg-cal/hr), Maximum 941 btu/hr (237 kg-cal/hr); Power Supply Fan: 92 mm variable speed, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <2.7 W
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0Gb/s
Memory upgrade
16 GB
Driver LAN
Microsoft Windows 7, Microsoft Windows Vista
Diskette drive
HP Media Card Reader 22-in-1
Storage drive type
250 GB 7200 rpm SATA 3.0 Gb/s 250, 320, 500 or 1 TB SATA 3.0GB/s with NCQ and Smart IV
Manageability features
Integrated dual display standard; Long, stable lifecycle; Energy efficient, space-saving design
Security features
Kensington Lock, Solenoid Hood Lock / Sensor, HP Business PC Security Lock
TV tuner integrated
No
Remote control included
No
Operating temperature (T-T)
50 - 95 °F
Expansion slots
1 low-profile PCI, 1 low-profile PCI Express x16, 2 low-profile PCI Express x1
Audio included
Integrated HD audio with Realtek ALC261 codec, internal PC speaker
Security management description
Integrated 1.2 TPM Embedded Security Chip (except for Russia), HP USB Smartcard Keyboard; Kensington Lock, Solenoid Hood Lock / Sensor, HP Business PC Security Lock
Networking features
Integrated Intel 82567LM Gigabit Network Connection
Drive bays
1 external 13,3 cm (5.25"), 1 external 8,9 cm (3.5") 1 internal 8,9 cm (3.5")
Keyboard type
HP PS/2 Standard Keyboard
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Size (imperial)
33.8 cm (13.3")
Weight (imperial)
16.72 lb
Multimedia
Integrated High Definition audio with Realtek 2 channel ALC261 codec
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
1 TB
Minimum storage drive space
250 GB
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:40:49
Uk has collected 2 expert reviews for HP Compaq Elite 8000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwarecentral.com
Updated:
2011-08-14 13:40:49
Newer equals better, right? It's common knowledge, after all, that computers become obsolete almost as soon as you get them out of the box. And who wan...
80%