location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8000 Elite Small Form Factor PC (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ886AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962755068 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 240 W
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 250 GB DVD-ROM
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 24 x 7. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional :
The long product name of HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E8400 (3.0GHz, 6MB L2, 1333MHz), 1 x 2GB DDR3 SDRAM, 250GB SATA 7200 rpm, SATA DVD-ROM, Intel GMA 4500, Windows 7 Professional 32-bit
More>>>
HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional:
The official description of HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stability, enhanced security, efficiency, these PCs mean business: HP’s most stable and secure business PCs with powerful technology and professional innovations such as energy efficient features and leading remote manageability solutions.

Features

Maximum flexibility
- Global configurations, three innovative form factors, a range of ports, slots and bays and a wide variety of HP pre-qualified options and accessories allow you to maximize your investment.

Energy Efficiency features
- All 8000 Elite models have improved energy efficiency over previous generations by 30% when the PC’s are at an idle. Take efficiency even further with low power processors and energy efficient power supplies.

Enhanced manageability
- Designed to be easy to deploy and manage, the HP Compaq 8000 Elite helps lower maintenance costs and protects your assets with a full range of remote management technologies from HP, Altiris and Intel.

More secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global service and support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional:
This short summary of the HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR), 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional:
This is an auto-generated long summary of HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional based on the first three specs of the first five spec groups.

HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR). Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 240 W. Product type: PC. Weight: 7.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:38:22
Uk has collected 2 expert reviews for HP Compaq Elite Compaq 8000 Elite Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwarecentral.com
Updated:
2011-08-14 13:38:21
Newer equals better, right? It's common knowledge, after all, that computers become obsolete almost as soon as you get them out of the box. And who wan...
80%