Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ876A#0D1
Category
Frame or cabinet into which hardware components are mounted.
rack consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23309
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 01:59:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console :
The short editorial description of HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console

HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor
More>>>

HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console:
The official marketing text of HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console as supplied by the manufacturer
Features
Short summary description HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console:
This short summary of the HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console data-sheet is auto-generated and uses the product title and the first six key specs.
HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor, 43.9 cm (17.3"), 1600 x 900 pixels, LCD, 187 cd/m², 500:1, 4.39 cm
Long summary description HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console :

HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels, Display: LCD. Power consumption (typical): 36 W, AC adapter input voltage: 90 - 264 V, AC adapter frequency: 47/63 Hz. Width: 432 mm, Height: 42.3 mm, Depth: 423.1 mm. Package weight: 11.8 kg, Package dimensions (WxDxH): 613 x 581 x 200 mm

This is an auto-generated long summary of HP TFT7600 G2 KVM Console Rackmount Keyboard DK Monitor 17.3" 1600 x 900pixels Black rack console based on the first three specs of the first five spec groups.
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
187 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewable size diagonal
4.39 cm
On Screen Display (OSD)
Yes
Technical details
Form factor
The shape or design of the product.
1U
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Operating relative humidity (H-H)
10 - 90%
Weight (imperial)
10
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB PS/2
Keyboard
Built-in touchpad
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
AC adapter input voltage
90 - 264 V
AC adapter frequency
47/63 Hz
Weight & dimensions
Width
The measurement or extent of something from side to side.
432 mm
Height
The measurement of the product from head to foot or from base to top.
42.3 mm
Depth
The distance from the front to the back of something.
423.1 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.54 kg
Packaging data
Package weight
Weight of the packaged product.
11.8 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
613 x 581 x 200 mm
Country Distributor
United Kingdom 1 distributor(s)
X