HP logo

HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor rack console 43.9 cm (17.3") 1600 x 900 pixels Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116101
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor rack console 43.9 cm (17.3") 1600 x 900 pixels Black:

HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor

HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor rack console 43.9 cm (17.3") 1600 x 900 pixels Black:

Features

Short summary description HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor rack console 43.9 cm (17.3") 1600 x 900 pixels Black:

HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor, 43.9 cm (17.3"), 1600 x 900 pixels, LCD, 187 cd/m², 500:1, 4.39 cm

Long summary description HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor rack console 43.9 cm (17.3") 1600 x 900 pixels Black:

HP TFT7600 G2 KVM Console Rackmount Keyboard ES Monitor. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels, Display: LCD. Power consumption (typical): 36 W, AC adapter input voltage: 90 - 264 V, AC adapter frequency: 47/63 Hz. Width: 432 mm, Height: 42.3 mm, Depth: 423.1 mm. Package weight: 11.8 kg, Package dimensions (WxDxH): 613 x 581 x 200 mm. I/O ports: USB PS/2

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.