location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10.4" ap5000 LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.4" ap5000 LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ191AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962640142 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Nov 2023 16:22:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
Warranty: 3 years limitedwith advanced exchange coverage. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties.

For more details visit: http:///go/lookuptool.

WARNING: Do not hot plug a monitor into the VGA port of the ap5000. Doing so may damage the monitor. Always power down the ap5000 when removing or attaching a monitor to the VGA port.
Long product name HP 10.4" ap5000 LCD Black :
The long product name of HP 10.4" ap5000 LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10.4-inch ap5000 LCD Customer Display
More>>>
HP 10.4" ap5000 LCD Black:
The official description of HP 10.4" ap5000 LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 10.4" ap5000 LCD Customer Display is a liquid crystal display (LCD) that can be used to display transactional information (pricing, product description, receipt totals, etc.) and customer-facing marketing (promotional messages and images). The customer facing display (CFD) is mounted to the HP ap5000 All-in-One POS System in lieu of the 2-line Vacuum Florescent Display (VFD) (or 2 x 20 Customer Display). The CFD will display full color graphics and video via the on-board VGA port. The display receives power from the VGA port so there is no need for a separate power adapter "brick". User buttons are located on the back of the CFD, recessed and out of sight to the customer. The CFD uses the VFD mounting mechanism. Simple procedures for removing the VFD and installing the CFD are included in the 10.4" Customer Display documentation in the AZ191AA box contents. The CFD does not feature a touch screen.

• Enhance customer satisfaction by displaying transactional information (pricing, product description, receipt totals, etc.) during check-out process.


• Turn your POS system into digital signage by displaying customer-facing marketing information with promotional messages and images.


• Does not require separate power supply, power is supplied through VGA+Power port (19 Volts)

Short summary description HP 10.4" ap5000 LCD Black:
This short summary of the HP 10.4" ap5000 LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10.4" ap5000 LCD, 26.4 cm (10.4"), 1024 x 768 pixels, Black, ap5000, China, 245 mm

Long summary description HP 10.4" ap5000 LCD Black:
This is an auto-generated long summary of HP 10.4" ap5000 LCD Black based on the first three specs of the first five spec groups.

HP 10.4" ap5000 LCD. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Product colour: Black, Compatibility: ap5000, Country of origin: China. Width: 245 mm, Depth: 24.2 mm, Height: 185 mm

Display
Display diagonal *
26.4 cm (10.4")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Features
Product colour
Black
Compatibility
ap5000
Country of origin
China
Audio
Built-in speaker(s) *
No
Weight & dimensions
Width
245 mm
Depth
24.2 mm
Height
185 mm
Weight
1.2 kg