location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AY532AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY532AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962586594 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
Bullet Points HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.6 cm (15.6") Black
  • - Nylon
  • - 920 g
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black :
The long product name of HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Grid-it, Nylon
More>>>
HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black:
The official description of HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Student Edition Youth Backpack is designed especially for the unique circumstances students face every day. The sturdy, black backpack is made of durable nylon, trimmed in cobalt blue, and includes padding in the back and shoulder straps. It contains multiple zippered compartments for books and materials, and can carry a notebook up to 15.6 inch (39.62 cm). Of the many special features in the backpack is a Grid-it™ system - is a unique panel of taut elastic straps to hold in place and organize school supplies, cords and personal items. Also an accessories pouch is included to store small, easy-to-misplace items. An insulated cold compartment provides storage for a lunch or snacks, and a drink holder is positioned conveniently on the outside. And as an added bonus, the backpack comes with its own blue, waterproof raincoat, which is always attached to the backpack, and then tucks away into a pocket when not in use.
- HP Student Edition Youth Backpack is designed especially for the unique circumstances students face every day. The sturdy, black backpack is made of durable nylon, trimmed in cobalt blue, and includes padding in the back and shoulder straps.

Short summary description HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black:
This short summary of the HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AY532AA, Backpack case, 39.6 cm (15.6"), 920 g

Long summary description HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of HP AY532AA laptop case 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

HP AY532AA. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 920 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
920 g
Other features
Dimensions (WxDxH)
439.9 x 309.9 x 179.8 mm
Size (imperial)
44 cm (17.3")
Quantity per box
1 pc(s)