location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8100 Elite Base Model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY031AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045489747 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 250 GB DVD-ROM
  • - Intel® HD Graphics
  • - Windows 7 Professional 32-bit
Warranty: 3/3/3 standardThree years onsite, next business day, three years parts and three years labor and includes free telephone support 24 x 7. Certain restrictions and exclusions apply.
Long product name HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black :
The long product name of HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Convertible Minitower PC , Intel Core i5-650, 2GB DDR3, 250GB HDD, SATA DVD-ROM, Windows 7 Professional 32 bit
More>>>
HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:
The official description of HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower your Enterprise. HP’s premier business PC product line, designed with the latest Intel microarchitecture, code-named Nehalem, and everything your enterprise needs: stability, energy efficiency features, enhanced security, and manageability.

Impressive, intelligent performance:
- The new Intel® Core™ i7, i5, and i3 processors are built on advanced technology that helps automatically apply processing power where it’s needed most for enhanced multitasking.

Environment -- Built for efficiency:
- Help lower operating costs with optional power management solutions and options such as 89% energy efficient power supplies or a Solid State Drive, all supplementing an inherently power-efficient electrical system design.
- All HP Compaq 8100 Elite Series models configured with HP’s energy efficient power supplies are ENERGY STAR® qualified and EPEAT® Gold registered.

Ease of use -- Built to simplify:
- Help lower maintenance costs and protect your assets with a range of remote management technologies.
- Designed to be easy to deploy and manage, enhance manageability even more with Intel Core processors with vPro Technology.

Security -- Built to protect:
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware, and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Reliability -- Built to last:
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care, and a worldwide network of partners to help you get the most out of your technology investment.
- With more than 130,000 hours of testing, you get a reliable and durable desktop.

Short summary description HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:
This short summary of the HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite Compaq 8100 Elite Base Model, 3.2 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of HP Compaq Elite Compaq 8100 Elite Base Model Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite Compaq 8100 Elite Base Model. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-ROM
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
3.5"
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
3
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Compatible operating systems
Windows 7
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
444.5 mm
Depth *
447.8 mm
Height *
177.8 mm
Packaging content
Display included *
No
Other features
Mac compatibility
No
Platform
PC