location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX349AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962571934 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2011
Product end of life date
Warranty: 3 Years
Long product name HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver :
The long product name of HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6000 Pro, SFF, Intel Core 2 Duo E8400 (6M Cache, 3.00 GHz, 1333 MHz FSB), 2GB 1333MHz DDR3 SDRAM, 250GB 7200rpm SATA2, DVD-ROM, Intel GMA 4500, Gigabit Ethernet, Energy Star, 7.26kg, Windows 7 Professional 32-Bit, Black/Silver
More>>>
HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver:
The official description of HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq 6000 Pro Desktop PC series - Designed to be the foundation of your business
Packed with proven technology and enhanced features, the HP Compaq 6000 Pro Business PC is well equipped to meet your daily business demands. Choose the productivity, basic manageability and security features that best suit your everyday needs with a PC designed to be the foundation of your business.

Short summary description HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver:
This short summary of the HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 6000, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver:
This is an auto-generated long summary of HP Compaq Pro 6000 Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black, Silver based on the first three specs of the first five spec groups.

HP Compaq Pro 6000. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Product type: PC. Weight: 7.26 kg. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of processors installed
1
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-ROM
Total HDDs capacity
250 GB
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black, Silver
Country of origin
China
Performance
Motherboard chipset
Intel® Q43
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Compatible operating systems
Windows 7
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
7.26 kg
Packaging content
Display included *
No
Other features
Mac compatibility
No
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel