location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Dual Display Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW664AA#AC3 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 508228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:22:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 7 kg
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Metal Black
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black :
The long product name of HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AW664AA, Adjustable Dual Display Stand
More>>>
HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black:
The official description of HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Adjustable Dual Display Stand allows you to use two displays to maximize your productivity and optimize efficiency. Either or both displays can be rotated to landscape or portrait orientation, and the stand is depth-, height- , tilt-, and angle-adjustable so you can view both screens at eye-level as well as slightly facing each other, letting you track multiple applications and information sources at the same time. Integrated base rollers let you rotate the stand so you can more easily share your work.

- Use two external displays up to 24 inches in size at once to increase productivity
- Either or both displays can be rotated to landscape or portrait orientation
- Adjust your computer screen to a comfortable eye level - Dual-hinged design allows for greater depth, height and tilt and angle adjustment for maximum comfort
- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand (notebook, docking station, display and peripherals sold separately)

Short summary description HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black:
This short summary of the HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adjustable Dual Display Stand, 7 kg, 43.2 cm (17"), 61 cm (24"), Black

Long summary description HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black:
This is an auto-generated long summary of HP Adjustable Dual Display Stand monitor mount / stand 61 cm (24") Desk Black based on the first three specs of the first five spec groups.

HP Adjustable Dual Display Stand. Maximum weight capacity: 7 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 61 cm (24"). Product colour: Black

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
7 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Number of displays supported *
2
Design
Housing material
Metal
Design
Product colour *
Black
Weight & dimensions
Width
400 mm
Depth
500 mm
Height
355 mm
Other features
Screen size compatibility
24"
Dimensions (WxDxH)
400 x 500 x 355 mm
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)