HP SN6000C 8Gb 32-port Fibre Channel Switch
The HP SN6000C Fibre Channel Switch is a high-performance, flexible, cost-effective platform providing high-density, 8 Gb/s ports for storage networking deployments in small, medium-sized, and large enterprise environments. The SN6000C offers outstanding value by providing high-availability, security, and ease of use at a cost-effective price in a compact one-rack-unit (1RU) form factor. With the flexibility to expand from 16 to 48 ports in 8-port increments, the SN6000C offers the densities required to scale from an entry-level departmental switch to top-of-the-rack switch to edge connectivity in enterprise SANs. The SN6000C delivers a non-blocking architecture, with all 48 1/2/4/8-Gb/s ports operating at line rate concurrently.
The SN6000C is powered by NX-OS Software and is compatible with HP SN8000C and SN8500C Multilayer Directors and C-series MDS 9100 and 9200 Series Multilayer Fabric Switches, providing transparent, end-to-end service in core-edge deployments.
HP SN6000C 8Gb 32-port Fibre Channel Switch
HP SN6000C 8Gb 32-port Fibre Channel Switch