location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SN6000C Managed 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6000C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW585A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SN6000C Managed 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Switching capacity: 8 Gbit/s
  • - 1U
Long product name HP SN6000C Managed 1U Grey :
The long product name of HP SN6000C Managed 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SN6000C 8Gb 16-port Fibre Channel Switch
More>>>
HP SN6000C Managed 1U Grey:
The official description of HP SN6000C Managed 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP SN6000C Fibre Channel Switch is a high-performance, flexible, cost-effective platform providing high-density, 8 Gb/s ports for storage networking deployments in small, medium-sized, and large enterprise environments. The SN6000C offers outstanding value by providing high-availability, security, and ease of use at a cost-effective price in a compact one-rack-unit (1RU) form factor.

With the flexibility to expand from 16 to 48 ports in 8-port increments, the SN6000C offers the densities required to scale from an entry-level departmental switch to top-of-the-rack switch to edge connectivity in enterprise SANs. The SN6000C delivers a non-blocking architecture, with all 48 1/2/4/8-Gb/s ports operating at line rate concurrently.

The SN6000C is powered by NX-OS Software and is compatible with HP SN8000C and SN8500C Multilayer Directors and C-series MDS 9100 and 9200 Series Multilayer Fabric Switches, providing transparent, end-to-end service in core-edge deployments.

Features
High Performance with Exceptional Flexibility

With 8 Gb/s of dedicated bandwidth for each port and aggregate platform bandwidth of 384 Gb/s, the HP SN6000C Fibre Channel Switch is designed to meet the performance and scalability requirements of the most demanding environments.

Compatible with HP SN8000C and SN8500C Multilayer Directors and MDS 9100 and 9200 Series Fabric Switches with up to 48 autosensing Fibre Channel ports capable of speeds of 8, 4, 2, and 1 Gb/s.

Flexibility to "pay as you grow" by scaling the HP SN6000C FC Switch on site by enabling additional ports by adding On-Demand Port Activation licenses.

Intelligent Storage Networking Services at a Cost-effective Price

Supports innovative features such as VSANs, PortChannels, quality of service (QoS), SAN security, SAN management, hardware-enforced zoning, and In Service Software Upgrade (ISSU) at no additional cost to the user.

VSAN technology provides a cost-effective way to consolidate resources while providing high resiliency to potential fabric disruptions. It extends server virtualization to the SAN and storage by creating hardware-based isolated environments within a single physical SAN fabric.

Advanced traffic management capabilities integrated into the SN6000C simplify deployment and optimization of core-edge fabrics.

NPIV and NPV technology provides independent management for each virtual machine and scaling of SANs without reaching Fibre Channel domain ID limits. FlexAttach feature also enables transparent server deployment and movement without SAN reconfiguration.

High Availability Platform

The HP SN6000C FC Switch is designed for mission-critical environments in which downtime is unacceptable.

Offers non-disruptive software upgrades, dual hot-swappable power supplies (with integrated fans for redundancy), hot-swappable fans, VSANs for fault isolation, PortChannels for Inter-Switch Link (ISL) resiliency, and F-port trunking for resiliency on uplinks from a SN6000C operating in NPV mode.

Simplified Management

Supports SAN plug-and-play capability as well as built-in storage network management, with all features available through a command-line interface (CLI) or the Cisco Data Center Network Manager for simplified storage management.

Cisco Data Center Network Manager, available with the SN6000C provides a centralized management tool with task-based wizards that simplifies management of a standalone switch or multiple switches and fabrics at no additional cost.

Common platform architecture and the use of MDS 9000 NX-OS Software intelligent storage networking services across all MDS 9000 Family switches reduce ongoing operating expenses by providing a consistent set of provisioning, management, and diagnostic capabilities.

Short summary description HP SN6000C Managed 1U Grey:
This short summary of the HP SN6000C Managed 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP SN6000C, Managed, 1U

Long summary description HP SN6000C Managed 1U Grey:
This is an auto-generated long summary of HP SN6000C Managed 1U Grey based on the first three specs of the first five spec groups.

HP SN6000C. Switch type: Managed. Switching capacity: 8 Gbit/s. Form factor: 1U

Management features
Switch type *
Managed
Data transmission
Switching capacity *
8 Gbit/s
Design
Form factor
1U
Design
Product colour
Grey
Weight & dimensions
Width
571.5 mm
Depth
679.4 mm
Height
215.9 mm
Weight
12.8 kg