icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP StorageWorks RDX750 Internal Removable Disk Backup System internal hard drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114621
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP StorageWorks RDX750 Internal Removable Disk Backup System internal hard drive:

HP StorageWorks RDX750 Internal Removable Disk Backup System

HP StorageWorks RDX750 Internal Removable Disk Backup System internal hard drive:

Need a simple, inexpensive and reliable way to protect the data and systems critical to your small business?

The HP StorageWorks RDX Removable Disk Backup System delivers an easy-to-use, affordable and rugged data protection solution for workstations and servers. Backups are simple and pain-free with drag and drop file access. Protect your entire system with the "hands-free" HP RDX Continuous Data Protection Software. Reduce cost of ownership with long lasting removable disk cartridges and a forward and backward compatible docking station that does not require a costly upgrade for future, higher capacity cartridges. The RDX Removable Disk Backup System offers fast disk-based performance with the ability to store 160 GB, 320 GB, 500 GB or 1 TB of data on a single removable disk cartridge at speeds of up to 108 GB/hr. Portable, durable and rugged removable disk cartridges simply and securely store your backups off site for complete data protection and peace of mind.

The Simple Way to Protect your Business Data

• The HP RDX Removable Disk Backup System drag and drop file access makes backup as simple and convenient as the click of a mouse. For a hands-free backup experience use the HP RDX Continuous Data Protection Software designed for ease-of-use and complete workstation and server backup protection.


Reduces Total Cost of Protecting your Business Data

• Lower on-going media and upgrade costs with disk cartridges designed for long usage life.


Simply and Securely Store Backups Off-site for Complete Data Protection

• Rugged, portable and durable removable disk cartridges enable business critical backup data to be simply and securely taken off-site for disaster recovery, archive or data transfer.


Flexibility to Suit most Small Business Environments

• Compatibility with range of hardware and software. Suits almost every small business operating environment. (Visit HP Backup Compatibility for the latest information)

Short summary description HP StorageWorks RDX750 Internal Removable Disk Backup System internal hard drive:

HP StorageWorks RDX750 Internal Removable Disk Backup System

Long summary description HP StorageWorks RDX750 Internal Removable Disk Backup System internal hard drive:

HP StorageWorks RDX750 Internal Removable Disk Backup System

Recommended products
Similar products
Loading...
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.