Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AW209AA 10.1" Sleeve case Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW209AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW209AA#*KIT
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8270
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 15:59:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AW209AA 10.1" Sleeve case Black :
The short editorial description of HP AW209AA 10.1" Sleeve case Black

Professional Series 10.1 Notebook Sleeve (3 PACK)
More>>>

HP AW209AA 10.1" Sleeve case Black:
The official marketing text of HP AW209AA 10.1" Sleeve case Black as supplied by the manufacturer
The HP Professional Series 10.1 Sleeve is a great solution for HP Mini PCs. Easily carry and protect your mini-notebook while on the go or in between meetings.
Short summary description HP AW209AA 10.1" Sleeve case Black:
This short summary of the HP AW209AA 10.1" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP AW209AA, Sleeve case, 25.6 cm (10.1"), 230 g, Black
Long summary description HP AW209AA 10.1" Sleeve case Black :

HP AW209AA. Case type: Sleeve case, Maximum screen size compatibility: 25.6 cm (10.1"). Weight: 230 g. Colour of product: Black

This is an auto-generated long summary of HP AW209AA 10.1" Sleeve case Black based on the first three specs of the first five spec groups.
Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
25.6 cm (10.1")
Case type *
The size, shape and style of the case.
Sleeve case
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
Compatibility
The other products, software and hardware this product can be used with.
Mini 102, Mini 1101, Mini 2102, Mini 5101, Mini 5103
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
230 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
197.1 x 281.2 x 20.1 mm
X