location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Docking Station Cable Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU656ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899310168 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Long product name HP Docking Station Cable Lock :
The long product name of HP Docking Station Cable Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Docking Station Cable Lock
More>>>
HP Docking Station Cable Lock:
The official description of HP Docking Station Cable Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Docking Station Cable Lock is dramatically simpler to use than previous locks and delivers enhanced security. The HP Docking Station Cable Lock gives you two locking options: lock the docking station only (which also prevents access to the advanced docking stations drive bay) or lock both the docking station and the notebook.

Short summary description HP Docking Station Cable Lock:
This short summary of the HP Docking Station Cable Lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Docking Station Cable Lock, 1.85 m, Key, Black, Metallic

Long summary description HP Docking Station Cable Lock:
This is an auto-generated long summary of HP Docking Station Cable Lock based on the first three specs of the first five spec groups.

HP Docking Station Cable Lock. Product colour: Black, Metallic, Lock type: Key, Keys quantity: 2 keys. Cable length: 1.85 m, Weight: 250 g

Features
Product colour *
Black, Metallic
Lock type *
Key
Keys quantity
2 keys
Features
Locking
Yes
Weight & dimensions
Cable length *
1.85 m
Weight
250 g