location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Merlot Slip Case 39.6 cm (15.6") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Merlot Slip Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU095AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962134191 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
Bullet Points HP Merlot Slip Case 39.6 cm (15.6") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6")
  • - Nylon
  • - 570 g
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Merlot Slip Case 39.6 cm (15.6") Briefcase :
The long product name of HP Merlot Slip Case 39.6 cm (15.6") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Merlot Slip Case
More>>>
HP Merlot Slip Case 39.6 cm (15.6") Briefcase:
The official description of HP Merlot Slip Case 39.6 cm (15.6") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Merlot Slip Case is light and durable and is designed to protect your notebook while traveling. Coordinates with the optional Merlot finish on your HP ProBook 4310s Notebook PC.

Short summary description HP Merlot Slip Case 39.6 cm (15.6") Briefcase:
This short summary of the HP Merlot Slip Case 39.6 cm (15.6") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

HP Merlot Slip Case, Briefcase, 39.6 cm (15.6"), 570 g

Long summary description HP Merlot Slip Case 39.6 cm (15.6") Briefcase:
This is an auto-generated long summary of HP Merlot Slip Case 39.6 cm (15.6") Briefcase based on the first three specs of the first five spec groups.

HP Merlot Slip Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"). Weight: 570 g

Features
Compatibility
610, 615, EliteBook 8530p, 2133 Mini, 4410t Mobile Thin Client, 550, 2230s, 2510p, 2710p, 6530b, 6720t Mobile Thin Client, 6730b, 6730s, 6735b, 6735s, 6910p, 8510p, 8510w, nc6400, 2530p, 2730p, EliteBook 6930p, EliteBook 8530w, Mini 2140, Mini 5101, ProBook 4310s, ProBook 4510s, ProBook 4515s
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Features
Material *
Nylon
Country of origin
China
Weight & dimensions
Weight
570 g
Other features
Dimensions (WxDxH)
390 x 55 x 290 mm
Size (imperial)
39.1 cm (15.4")
Weight (imperial)
0.567 kg (1.25 lbs)