location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Merlot Optical mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Merlot Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU094AA#AC3
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Merlot Optical mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 2
  • - 1.85 m
Warranty: HP's Input/Output devices have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
NOTE: Certain restrictions and exclusions apply.
Long product name HP Merlot Optical mouse USB Type-A + PS/2 :
The long product name of HP Merlot Optical mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Merlot Optical Mouse
More>>>
HP Merlot Optical mouse USB Type-A + PS/2:
The official description of HP Merlot Optical mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A two-button mouse with scroll wheel that provides the speed and accuracy of optical tracking in a simple, elegant design. Coordinates with the optional Merlot finish on your HP ProBook 4310s Notebook PC to complete the look.

Short summary description HP Merlot Optical mouse USB Type-A + PS/2:
This short summary of the HP Merlot Optical mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Merlot Optical Mouse, Optical, USB Type-A + PS/2

Long summary description HP Merlot Optical mouse USB Type-A + PS/2:
This is an auto-generated long summary of HP Merlot Optical mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

HP Merlot Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 2

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Ergonomics
Cable length
1.85 m
Weight & dimensions
Weight
130, 130
Other features
Compatible operating systems
Windows 2000, Windows XP Home and Windows XP Professional
Minimum system requirements
Windows 2000, Windows XP Home or Windows XP Professional; Available USB or PS/2 port
Mouse dimensions (WxDxH)
116 x 62 x 38 mm
Weight (imperial)
4.6 oz
Logistics data
Country of origin
China