location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Series Designer Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT891AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962091586 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2012
Product end of life date
Bullet Points HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 39.6 cm (15.6") Brown
  • - Leather
  • - 990 g
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown :
The long product name of HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Series Designer Tote, 12.1/15.6"
More>>>
HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown:
The official description of HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Elite Series Designer Tote is large enough to carry a notebook, accessories and any necessary business materials without becoming cumbersome or losing its attractive appearance. Outside, the case is constructed of durable brown leather for an elegant, fashionable appearance. Inside, the case is an exquisite aqua blue color that makes it easy to quickly and effortlessly find essential items.
- Designed with professional women in mind, this versatile case accommodates notebooks with a 12.1 inches or 15.6 inches screen.
- Help protect your notebook from damage
- Fit a variety of HP business notebook sizes

Short summary description HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown:
This short summary of the HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Series Designer Tote, Ladies case, 39.6 cm (15.6"), 990 g

Long summary description HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown:
This is an auto-generated long summary of HP Elite Series Designer Tote 39.6 cm (15.6") Ladies case Brown based on the first three specs of the first five spec groups.

HP Elite Series Designer Tote. Case type: Ladies case, Maximum screen size: 39.6 cm (15.6"). Weight: 990 g

Features
Compatibility
HP Compaq Notebook PC HP Notebook PC
Maximum screen size *
39.6 cm (15.6")
Case type *
Ladies case
Material *
Leather
Product main colour *
Brown
Country of origin
China
Weight & dimensions
Weight
990 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
393 x 355 x 114 mm
Dimensions (W x D x H) (imperial)
393.7 x 355.6 x 114.3 mm (15.5 x 14 x 4.5")
Weight (imperial)
0.998 kg (2.2 lbs)
Minimum screen size
30.7 cm (12.1")