HP logo

HP AR156AW Thin Client 2.3 GHz Windows Vista Business Black, Silver TL-66

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56603
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
29 Jun 2011
Warranty:
3 Years
Long product name HP AR156AW Thin Client 2.3 GHz Windows Vista Business Black, Silver TL-66:

AMD Turion X2 TL-66 (2.3Ghz, 1Mb L2), 2 Gb RAM, 160 GB HDD, 2xLAN, Windows Vista Business (32)

HP AR156AW Thin Client 2.3 GHz Windows Vista Business Black, Silver TL-66:

The HP BladeSystem bc2800 Blade PC delivers a high performance and scalable professional PC solution with the security, manageability, and lower costs of data center-based client virtualization.

High performance:
- Next-generation dual-core AMD processor supports increasingly powerful applications, memory up to 8 GB supports 64-bit Windows Vista® Business and Linux®, and 80 GB hard drives speed processes and increase productivity

Simplified integration through included Citrix XenDesktop License:
- Use the Citrix XenDesktop license included with each Blade PC to easily integrate them into your environment. Brokering the Blade PCs is handled by the Citrix DDC and the high performance Citrix Receiver insures great dedicated PC performance for the end user.

Dedicated user experience:
- Dedicated PC resources help ensure that each professional maintains full productivity despite varying work loads

Centralized management:
- Give IT administrators complete control of blade PCs in the data center, including quick, remote allocation of new units, configuration of hardware and software, rapid restart, and a broad range of HP management tools

Enhanced security:
- Meet your corporate security requirements and enable standards compliance and disaster recovery by centralizing data in the data center; reduce the risk of loss or theft associated with data distributed on desktop and notebook PCs

Flexibility and scalability:
- Allocate blades to users or groups, combine with hardware in a total virtualization solution; meet performance needs with predictable power increments and costs, and enable users to work in the building or across the globe

Designed with the environment in mind:
- Energy-efficient designs and processors provide desktop performance with a low power budget and new 90% efficient power supplies help you maximize your energy dollar

Short summary description HP AR156AW Thin Client 2.3 GHz Windows Vista Business Black, Silver TL-66:

HP AR156AW, 2.3 GHz, AMD Turion X2 Dual-Core, TL-66, 1 MB, 2 GB, 800 MHz

Long summary description HP AR156AW Thin Client 2.3 GHz Windows Vista Business Black, Silver TL-66:

HP AR156AW. Processor frequency: 2.3 GHz, Processor family: AMD Turion X2 Dual-Core, Processor model: TL-66. Internal memory: 2 GB, Memory clock speed: 800 MHz, Maximum internal memory: 8 GB. Total storage capacity: 160 GB, HDD speed: 7200 RPM. Product colour: Black, Silver. Operating system installed: Windows Vista Business

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.