location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H 8/20q Managed 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8/20q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ233B
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H 8/20q Managed 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Switching capacity: 8 Gbit/s
  • - 1U
Long product name HP H 8/20q Managed 1U Grey :
The long product name of HP H 8/20q Managed 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 8/20q Fibre Channel 8-ports Active Switch
More>>>
HP H 8/20q Managed 1U Grey:
The official description of HP H 8/20q Managed 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP simplifies SANs by combining 8 Gb/s Fibre Channel performance with a complete SAN management system. Your future is protected today with an infrastructure capable of supporting emerging technologies at today's 4 Gb/s prices. The HP 8Gb SAN Connection software makes installing your first SAN (or your hundredth) easy.

An entire SAN may now be deployed in minutes. SAN novices and seasoned experts will appreciate the simplicity and power of the included SAN Connection Manager (SCM) software.

SCM works seamlessly with both HP P6000/EVA and HP P2000/MSA to quickly handle common cross-platform management and maintenance tasks as well as create LUNs. The 8Gb Simple SAN Connection Kit consists of the 8/20q 8 Gb/s switch, four 81Q HBAs, and SCM – along with all the cables, 8 Gb/s SFPs and documentation you need. The 8/20q switch and Connection Kit offer enterprise-class functionality and value.

Features
Today's Performance at Yesterday's Prices

The future is within your reach today with state-of-the-art 8 Gb/s Fibre Channel technology offering the bandwidth today that you will need for support of emerging technologies. 8 Gb/s speed extends the useful life of your purchase. Migrate at your own pace.

Powerful features such as Adaptive Trunking (optimizes fabric speed), drag-and-drop zoning, I/O StreamGuard (uninterrupted dataflow), automatic firmware notifications and downloads and non-disruptive upgrades give you the winning edge and help you get the most out of your SAN.

No need to master separate interfaces to control HP switches, HBAs and storage. Configure, create LUNs and monitor them all from a convenient integrated single management interface.

Up to 340 Gb/s aggregate performance in a single switch.

Simplicity at its Finest

Setting up your first SAN is now fast, easy and fool-proof. Eliminate the risk of expensive configuration errors with point-and-click wizards. Ensure full optimization and “best practices” with minimal training and expertise.

Application-based wizard enables your SAN to be quickly and easily provisioned based on published best practices. Included is a Microsoft Exchange wizard sized for a variety of typical configurations as well as a custom template to create your own for fast deployment of other applications.

The 8/20q 8-port switch is HP’s lowest priced full fabric Fibre Channel switch. Your first SAN couldn't be a better value. The 8 Gb Simple SAN Connection Kit includes everything required for a 4-host SAN infrastructure, including 8 Gb HBAs, cables and SFPs--just add your choice of HP storage!

Enterprise Fabric Management Suite (EFMS) delivers a comprehensive set of powerful, yet affordable, SAN fabric management tools for administrators to maximize application and storage performance and availability.

SAN Connection Manager Software (SCM), included with H-series, lets you deploy SAN infrastructure (SN6000, EVA/MSA, HBAs) and provision storage from a single screen. Enterprise Fabric Management Suite Software delivers affordable SAN management tools such as performance monitoring and more.

Built with the Future in Mind

Start with an 8-port switch and as your needs change; simply expand via four-port license keys up to 20 ports per chassis. Then link additional switches to create a larger high-performance enterprise SAN of any topology.

Although the 8Gb Simple SAN Connection portfolio delivers 8 Gb/s performance capabilities and a cross-platform GUI, it is priced competitively with 4 Gb/s switches. On a “cost per throughput” basis, its aggregate platform bandwidth of 340 Gb/s makes it the price/performance leader in the market.

Whether your needs involve email/database scalability, server/storage consolidation or automated backup/disaster recovery, an HP 8/20q Fibre Channel Switch can provide accelerated ROI for your company.

Inexpensively add a new department or remote SAN and seamlessly connect to existing HP B and C-series fabrics using Transparent Router (TR). TR eliminates the management challenges of interoperability and merged fabrics, allowing sharing of HP resources between separate SANs.

Short summary description HP H 8/20q Managed 1U Grey:
This short summary of the HP H 8/20q Managed 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP H 8/20q, Managed, 1U

Long summary description HP H 8/20q Managed 1U Grey:
This is an auto-generated long summary of HP H 8/20q Managed 1U Grey based on the first three specs of the first five spec groups.

HP H 8/20q. Switch type: Managed. Switching capacity: 8 Gbit/s. Form factor: 1U

Management features
Switch type *
Managed
Data transmission
Switching capacity *
8 Gbit/s
Design
Form factor
1U
Design
Product colour
Grey
Weight & dimensions
Width
595.4 mm
Depth
214.4 mm
Height
665.2 mm
Weight
10.4 kg
Brand Image Product code Product Stock Price from
HPE

HPE 8Gb Simple SAN Connection Kit
(show image)
AK241A#ABB 8Gb Simple SAN Connection Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 8Gb Simple SAN Connection Kit
(show image)
AK241A 8Gb Simple SAN Connection Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)