location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8/8 Base (0) e-port SAN Switch

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8/8 Base (0) e-port SAN Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM866A#AC3
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-1-1) Hardware One-year on-site normal business hours, next business day response, installation not included.
Long product name HP 8/8 Base (0) e-port SAN Switch :
The long product name of HP 8/8 Base (0) e-port SAN Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 8/8 Base (0) e-port SAN Switch
More>>>
HP 8/8 Base (0) e-port SAN Switch:
The official description of HP 8/8 Base (0) e-port SAN Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments. The 8/8 SAN Switch provides SAN connectivity that improves system performance, maximizes the value of virtual server deployments, and reduces overall storage costs.

The 8/8 Base SAN Switch provides an affordable single-switch solution for a new, small SAN installation and connects to storage and servers only. An optional Full Fabric SAN scaling license provides connectivity to other switches. This comes with a Full Fabric license and may be connected to multiple switches. Both 8 port switches provide growth options to non-disruptively scale to a max of 24 enabled ports.

The 8/8 SAN Switch provides auto-sensing 1, 2, 4, and 8 Gb full duplex performance to enable up to 128 Gb of throughput. For investment protection, the 8/8 SAN Switch may be populated with 4 Gb B-Series SFPs today and upgraded to 8 Gb B-Series SFPS when necessary.

Short summary description HP 8/8 Base (0) e-port SAN Switch:
This short summary of the HP 8/8 Base (0) e-port SAN Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8/8 Base (0) e-port SAN Switch

Long summary description HP 8/8 Base (0) e-port SAN Switch:
This is an auto-generated long summary of HP 8/8 Base (0) e-port SAN Switch based on the first three specs of the first five spec groups.

HP 8/8 Base (0) e-port SAN Switch

Brand Image Product code Product Stock Price from
HPE

HPE B-series 8-24 Port SAN Switch Server Application Optimization LTU
(show image)
TA756A B-series 8-24 Port SAN Switch Server Application Optimization LTU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE B-series 2G USB Drive
(show image)
AK864A B-series 2G USB Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE B-series 8-24-port SAN Switch Adaptive Networking RTU
(show image)
T5524A B-series 8-24-port SAN Switch Adaptive Networking RTU 0.00
(excl. VAT)
0 (incl. VAT)