location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AL549AA laptop stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL549AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL549AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585874118 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2012
Product end of life date
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP AL549AA laptop stand Black :
The long product name of HP AL549AA laptop stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AL549AA, Basic Adjustable Notebook Stand
More>>>
HP AL549AA laptop stand Black:
The official description of HP AL549AA laptop stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Basic Adjustable Notebook Stand can be used to turn your HP Business Notebook into a desktop solution.

- Raise your computer screen to an adjustable comfortable eye level.
- Use two displays at once to increase productivity – your notebook display, plus connect one external display via the VGA or DVI port on your docking station.
- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

Short summary description HP AL549AA laptop stand Black:
This short summary of the HP AL549AA laptop stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AL549AA, Black, 401 mm, 338 mm, 117 mm, 1.2 kg, 401 x 338 x 117 mm

Long summary description HP AL549AA laptop stand Black:
This is an auto-generated long summary of HP AL549AA laptop stand Black based on the first three specs of the first five spec groups.

HP AL549AA. Product colour: Black. Width: 401 mm, Depth: 338 mm, Height: 117 mm. Dimensions (WxDxH): 401 x 338 x 117 mm

Design
Product colour *
Black
Weight & dimensions
Width
401 mm
Depth
338 mm
Weight & dimensions
Height
117 mm
Weight
1.2 kg
Other features
Dimensions (WxDxH)
401 x 338 x 117 mm