location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc5850
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL194AW#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 4450B 2.3 GHz
  • - 1 GB DDR2-SDRAM 800 MHz
  • - 160 GB DVD-ROM
  • - AMD Radeon HD 3100
  • - Windows Vista Business
Warranty: standard statement: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business :
The long product name of HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dc5850 Small Form Factor PC AMD Athlon™ Dual-Core 4450B 2.3 GHz, 1 GB PC2-6400 DDR2 800 SDRAM, 160 GB SATA 3.0Gb/s NCQ SMART IV, SATA 16X/48X DVD-ROM, Windows Vista® Business
More>>>
HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business:
The official description of HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance plus power efficiency equals a winning combination. The HP Compaq dc5850 Business PC Series offers the high-end capabilities you need for uncompromising results and the energy efficiencies you want to help reduce costs.

Short summary description HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business:
This short summary of the HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC, 2.3 GHz, AMD Athlon, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business:
This is an auto-generated long summary of HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: 4450B. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Product type: PC. Weight: 7.6 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
4450B
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-ROM
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
AMD Radeon HD 3100
Maximum graphics card memory
0.256 GB
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 serial port, 1 optional serial port, 1 optional parallel port, 2 PS/2, 1 RJ-45, 1 VGA, 1 DVI-D, audio in/out; Front: 2 USB 2.0, audio ports
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Motherboard chipset
AMD 780V
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
FreeDOS
Applications supported
Windows Vista Premium ready
Software
Bundled software
On some models only (not included with FreeDOS): HP ProtectTools Security Solutions, HP Backup and Recovery Manager, HP Insight Diagnostics (available via HP Backup and Recovery Manager), HP Software Agent, HP Total Care Advisor, HP Client Configuration Manager, HP Client Manager for Altiris, HP SoftPaq Download Manager, HP Client Catalog for Microsoft SMS, HP Systems Software Manager, Computer Setup Utility, Altiris Out-of-Band Management Solution, McAfee AntiVirus trial version, Sonic/Roxio DigitalMedia Plus 7.2/Easy Media Creator 9 Optional preloaded software, only for certain configurations: Computrace for Desktops, Verdiem Surveyor agent, InterVideo WinDVD 5.0, Microsoft Office 2007 Basic, Microsoft Office 2007 Professional, Microsoft Office 2007 Small Business, Microsoft Internet Explorer with AOL Toolbar
Power
Power consumption (typical)
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
337 mm
Depth *
378 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Other features
Video card features
3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX10, DirectXVA, VMR9, GDI/GDI+; OpenGL 2.0 1.4.; Integrated VGA Controller; integrated 350 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: 2 displays can be supported via the VGA & DVI-D integrated in the chipset. Compliant with DDWG (Digital Display Working Group) and VESA specifications for a single-link digital DVI (DVI-D) connector Integrated ATI Radeon 3100 Graphics (with DirectX 10 technology) <85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0Gb/s NCQ SMART IV
Disk subsystem controller
SATA 3.0Gb/s NCQ SMART IV
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.8 Bels; FIXED DISK (Random write): LWAd = 3.9 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 5.2 Bels
Driver LAN
Microsoft Windows XP, Microsoft Windows Vista, FreeDos, Linux
Diskette drive
Optional
Storage drive type
160 GB
Security features
Kensington Lock
Drive bays
1 external 5.25 inch, 1 external 3.5 inch 1 internal 3.5 inch
Expansion slots
1 x PCI
Audio included
Integrated High Definition audio with ADI1884 codec, microphone and headphone front ports, line-out and line-in rear ports, multistreaming capable, internal PC speaker
Security management description
Integrated 1.2 TPM Embedded Security Chip (except for Russia), HP Business PC Security Lock, HP USB Biometric Fingerprint Reader
External drive bays
1 x 5.25", 1 x 3.5"
Internal drive bays
1 x 3.5"
Networking features
Gigabit Ethernet
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Upgrade type
Windows Vista capable
Keyboard type
HP PS/2
Rear ports note
6 USB 2.0; 2 PS/2; 1 serial; 1 serial (optional 2nd); 1 parallel (optional); 1 audio out; 1 audio in; 1 RJ-45; 1 DVI-D
Minimum RAM
512 MB
Power management
Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 1.7 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1260 btu/hr (317 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:25:39
Uk has collected 1 expert review for HP Compaq dc5850 AMD Athlon Dual-Core 4450B 1G/160G DVD-ROM WVST Bus Small Form Factor PC 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-22 10:25:39
The HP Compaq dc5850 is a small form factor desktop PC for businesses. It has a tool-less chassis and uses standard PC components (bar its power supply), which makes maintenance easy. Its expansion options and appealing price tag (for a business PC) make the Compaq dc5850 a decent choice for offices. The Compaq dc5850 desktop PC has a standard small form factor (SFF) chassis which cuts down on its footprint while also providing some room for expansion. The PCs front panel is home to two USB po...
Good Tool-less maintenance, PCI/PCI-Express expansion card slots, low power consumption...
Bad No media card reader, no reset button, single-core CPU, not very powerful...
Bottom line Offices will find the Compaq dc5850’s small form factor and low power consumption appealing, and it has a decent price tag for a business PC. In addition, its case makes maintenance easy...
70%