location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W Smart AC power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W Smart AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL192AA#B13
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 150W Smart AC power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19.5 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 150W Smart AC power adapter/inverter Indoor Black :
The long product name of HP 150W Smart AC power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W Smart AC
More>>>
HP 150W Smart AC power adapter/inverter Indoor Black:
The official description of HP 150W Smart AC power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP offers a broad assortment of power solutions to help you get the most out of your HP Business Notebooks, including new Smart Adapters that are both energy efficient and convenient as they can be leveraged across multiple notebook families. Smart Adapters can enhance your productivity by powering your notebook while plugged in, as well as charging your battery so that you can take your notebook with you when you unplug. HP Smart Adapters also feature integrated surge protection to protect against power fluctuations that can damage your notebook. HP Smart Adapters help you save on equipment, power consumption costs and travel.

Short summary description HP 150W Smart AC power adapter/inverter Indoor Black:
This short summary of the HP 150W Smart AC power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150W Smart AC, Laptop, Indoor, 100-240 V, 50/60 Hz, 150 W, 19.5 V

Long summary description HP 150W Smart AC power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 150W Smart AC power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 150W Smart AC. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 168 mm, Depth: 82 mm, Height: 25.4 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
150 W
Output voltage *
19.5 V
Supplementary power connectors
1
Detachable power connectors
No
Features
Compatibility
HP 2533t HP 550 HP Compaq 2510p HP Compaq 2710p HP Compaq 6530b HP Compaq 6535b HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Mini 2140 HP Mini 5101 HP ProBook 4710s
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
168 mm
Depth
82 mm
Height
25.4 mm
Weight
730 g