location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AK869AA optical disc drive Internal DVD±R/RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AK869AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK869AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585780389 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jul 2012
Product end of life date
quickspecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP AK869AA optical disc drive Internal DVD±R/RW :
The long product name of HP AK869AA optical disc drive Internal DVD±R/RW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+/-RW SATA, CD-R, CD-RW, DVD+R, DVD-R, DVD+RW, DVD-RW
More>>>
HP AK869AA optical disc drive Internal DVD±R/RW:
The official description of HP AK869AA optical disc drive Internal DVD±R/RW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW and HP Upgrade Bay SuperMulti (DL) DVD+/-RW SATA Drives are user-removable, drawer-load data storage devices that can write to CD-R, CD-RW, DVD+R, DVD-R, DVD+RW, and DVD-RW media and can read from any industry-standard CD and DVD media. The drives are an exceptional solution for creating CDs and DVDs, and for backing up or archiving permanent data files on CD or DVD media.

Short summary description HP AK869AA optical disc drive Internal DVD±R/RW:
This short summary of the HP AK869AA optical disc drive Internal DVD±R/RW data-sheet is auto-generated and uses the product title and the first six key specs.

HP AK869AA, DVD±R/RW, Serial ATA, - HP Compaq 6530b Notebook PC - HP Compaq 6535b Notebook PC - HP Compaq 6730b Notebook PC - HP..., 10x, 8x, 2x

Long summary description HP AK869AA optical disc drive Internal DVD±R/RW:
This is an auto-generated long summary of HP AK869AA optical disc drive Internal DVD±R/RW based on the first three specs of the first five spec groups.

HP AK869AA. Optical drive type: DVD±R/RW, Interface: Serial ATA, Compatible products: - HP Compaq 6530b Notebook PC - HP Compaq 6535b Notebook PC - HP Compaq 6730b Notebook PC - HP.... CD rewrite speed: 10x, DVD-R write speed: 8x, DVD+RW write speed: 2x. Weight: 500 g. Dimensions (WxDxH): 95 x 140 x 128 mm, Size (imperial): 9.4 mm (0.37")

Design
Internal *
Yes
Performance
Optical drive type *
DVD±R/RW
Interface *
Serial ATA
Performance
Compatible products
- HP Compaq 6530b Notebook PC - HP Compaq 6535b Notebook PC - HP Compaq 6730b Notebook PC - HP Compaq 6735b Notebook PC - HP EliteBook 6930p Notebook PC - HP EliteBook 8440p Notebook PC - HP EliteBook 8440w Mobile Workstation - HP EliteBook 8530p Notebook PC - HP EliteBook 8530w Mobile Workstation - HP EliteBook 8540p Notebook PC - HP EliteBook 8540w Mobile Workstation - HP EliteBook 8740w Mobile Workstation - HP ProBook 6440b Notebook PC - HP ProBook 6445b Notebook PC - HP ProBook 6450b Notebook PC - HP ProBook 6455b Notebook PC - HP ProBook 6540b Notebook PC - HP ProBook 6545b Notebook PC - HP ProBook 6550b Notebook PC - HP ProBook 6555b Notebook PC
Writing speed
CD rewrite speed
10x
DVD-R write speed
8x
DVD+RW write speed
2x
DVD-RW write speed
2x
Weight & dimensions
Weight
500 g
Other features
Dimensions (WxDxH)
95 x 140 x 128 mm
Size (imperial)
9.4 mm (0.37")