location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ822B
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class :
The long product name of HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class
More>>>
HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class:
The official description of HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brocade 8Gb SAN Switch for HP BladeSystem c-Class delivers an easy to manage embedded Fibre Channel switch with 8 Gb/s performance. The Brocade 8Gb SAN Switch hot-plugs into the back of the HP BladeSystem c-Class Enclosure. The integrated design frees up rack space, enables shared power and cooling, and reduces cabling and small form-factor pluggables. Enhanced trunking support with external switches provides higher bandwidth to enable demanding applications such as server virtualization. New features in the Power Pack+ option enable you to manage data flow to maintain optimized application performance. The 12 or 24 auto-sensing ports support lower bandwidth components for investment protection and an upgrade license enables you to ‘pay as you grow’. The Brocade 8Gb SAN Switch saves space and cost, significantly simplifies the SAN environment, enables easier deployment and management, and delivers the performance required for emerging higher throughput applications.

Short summary description HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class:
This short summary of the HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class data-sheet is auto-generated and uses the product title and the first six key specs.

HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class

Long summary description HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class:
This is an auto-generated long summary of HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class based on the first three specs of the first five spec groups.

HP Brocade 8/24c Power Pack+ SAN Switch for BladeSystem c-Class