location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AJ359ET laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ359ET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ359ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585979486 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Jan 2012
Product end of life date
Long product name HP AJ359ET laptop spare part Battery :
The long product name of HP AJ359ET laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extended Life Battery
More>>>
HP AJ359ET laptop spare part Battery:
The official description of HP AJ359ET laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Need extra battery power for those longer periods away from your desk? Whether out of the office with a customer or just down the hall in a meeting room this handy companion can more than double your primary battery life.
- Intelligent charging/discharging ensures the internal battery is always at full power. HP Fast Charge Technology allows you to recharge your battery quickly – up to 90 % in 90 minutes
- Stay productive during long meetings in the office, on client visits and at conferences or seminars. Finish off that presentation during your flight to the US and then sit back and watch your favourite movie
- Dock your notebook with the battery attached and charge – an industry first

Short summary description HP AJ359ET laptop spare part Battery:
This short summary of the HP AJ359ET laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP AJ359ET, Battery

Long summary description HP AJ359ET laptop spare part Battery:
This is an auto-generated long summary of HP AJ359ET laptop spare part Battery based on the first three specs of the first five spec groups.

HP AJ359ET. Type: Battery

Features
Type *
Battery
Product colour
Black
Other features
Compatible products
EliteBook 8530p Notebook PC HP Compaq 2230s Notebook PC HP Compaq 6510b Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6710b Notebook PC HP Compaq 6715b Notebook PC HP Compaq 6715s Notebook PC HP Compaq 6720t Mobile Thin Client HP Compaq 6730b Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6910p Notebook PC HP Compaq 8510p Notebook PC HP Compaq 8510w Mobile Workstation HP Compaq 8710p Notebook PC HP Compaq 8710w Mobile Workstation HP Compaq nc6320 Notebook PC HP Compaq nc6400 Notebook PC HP Compaq nw8240 Mobile Workstation HP Compaq nx6110 Notebook PC HP Compaq nx7400 Notebook PC HP Compaq nx9420 Notebook PC HP Compaq tc4400 Tablet PC HP EliteBook 6930p Notebook PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP ProBook 6450b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1530 laptop spare part Battery
(show image)
MBI1530 MBI1530 0.00
(excl. VAT)
0 (incl. VAT)