location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AJ356AA display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ356AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ356AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585371105 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:19:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AJ356AA display privacy filter :
The long product name of HP AJ356AA display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AJ356AA, 12.1-inch Display Privacy Filter
More>>>
HP AJ356AA display privacy filter:
The official description of HP AJ356AA display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Narrows down the screen viewing angle without causing image distortion or blurring for the user
- Integrated and custom-fit, there are no sticky tabs, Velcro, or fitting issues to worry about
- Means you can continue to work with confidence at the airport, on the train or in the café

Short summary description HP AJ356AA display privacy filter:
This short summary of the HP AJ356AA display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

HP AJ356AA, 200 g

Long summary description HP AJ356AA display privacy filter:
This is an auto-generated long summary of HP AJ356AA display privacy filter based on the first three specs of the first five spec groups.

HP AJ356AA. Weight: 200 g

Design
Material
Plastic
Product colour
Black
Features
Widescreen
Yes
Compatibility
HP Compaq 2510p Notebook PC HP Compaq 2710p Notebook PC HP EliteBook 2530p Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2740p Tablet PC HP ProBook 4230s Notebook PC
Weight & dimensions
Width
387.4 mm
Height
284.2 mm
Width (imperial)
38.7 cm (15.2")
Height (imperial)
28.4 cm (11.2")
Weight
200 g
Dimensions (WxDxH)
387.35 x 0.4 x 284.22 mm
Other features
Screen size compatibility
12.1