location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ078AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ078AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585304486 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2012
Product end of life date
Bullet Points HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Dust resistant, Scratch resistant
  • - 900 g
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black :
The long product name of HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AJ078AA, Basic Notebook Case
More>>>
HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black:
The official description of HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Basic Notebook Case is light and durable. It incorporates cushioning to protect your notebook while traveling. The HP Basic Notebook Case can accommodate notebooks with screens up to 15.4” (39.12 cm).
- Easy access Exterior Pocket for mobile phone, Pens, Business cards and more
- Protect your investment. Cushioned computer compartment for optimal notebook protection
- Built to the highest standards of quality

Short summary description HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black:
This short summary of the HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AJ078AA, Briefcase, 39.1 cm (15.4"), 900 g

Long summary description HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of HP AJ078AA laptop case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

HP AJ078AA. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 900 g

Features
Compatibility
HP Compaq 500/600/Mini 100 HP 3100/400/4300/4400/500/600/6300/ Notebook PC HP EliteBook 2500/2700/6900/8400 Notebook PC
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Features
Country of origin
China
Weight & dimensions
Weight
900 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
325 x 419 x 101.5 mm
Country Distributor
United Kingdom 1 distributor(s)