HP logo

HP 4Gb DDR2 667MHz ECC memory module 2 x 2 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 4Gb DDR2 667MHz ECC memory module 2 x 2 GB:

HP 4Gb DDR2 667MHz ECC, 4 GB, 2 x 2 GB, DDR2, 667 MHz

Long summary description HP 4Gb DDR2 667MHz ECC memory module 2 x 2 GB:

HP 4Gb DDR2 667MHz ECC. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.