HP logo

HP 3Gb DDR2 667MHz ECC memory module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12033
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3Gb DDR2 667MHz ECC memory module:

HP 3Gb DDR2 667MHz ECC, 3 GB, DDR2, 667 MHz

Long summary description HP 3Gb DDR2 667MHz ECC memory module:

HP 3Gb DDR2 667MHz ECC. Internal memory: 3 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.