Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AG392AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG392AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780420502
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70781
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 10 May 2020 19:48:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2 :
The short editorial description of HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2

256MB DDR 2, 600Mhz, PCI-E x16, DVI-I, S-Video
More>>>
HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2:
The official marketing text of HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2 as supplied by the manufacturer

- Powered by ATI RADEON®X1300 PRO(90nm) GPU.
- A 90-nanometer process GPU, a new ultra-threaded core 3D processing architecture.
- 128-bit bandwidth 256MB DDR 2 Graphics memory support HyperMemory 512MB.
- 4 parallel pixel pipelines.
- PCI Express x16 lane native support.
- DVI + HDTV +D-sub support.
- ATI’s Avivo™ technology connects to home entertainment devices and creates true-to-life image reproduction, and the smoothest video playback ever offered by ATI.
- Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, and projectors.
- New ultra-threaded core 3D architecture with ATI’s revolutionary Avivo™.
- video and display technology to drive performance to new heights with incredible speed and intense 3D graphics.
- The Radeon® X1300 is CrossFire™ Ready (Software Mode) to deliver multi-GPU gaming performance.
- Shader Model 3.0
- New High Dynamic Range features visual effects, and enhances realism with adaptive anti-aliasing and lightening fast performance.
- Accelerated MPEG-2, MPEG-4, DivX,WMV9, VC-1, and H.264 decoding.
- CATALYST™: Full Windows Vista LDDM support including Aero Glass visuals.

Short summary description HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2:
This short summary of the HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP AG392AA, Radeon X1300, 0.25 GB, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2:
This is an auto-generated long summary of HP AG392AA graphics card AMD Radeon X1300 0.25 GB GDDR2 based on the first three specs of the first five spec groups.

HP AG392AA. Graphics processor family: AMD, Graphics processor: Radeon X1300, Processor frequency: 600 MHz. Discrete graphics adapter memory: 0.25 GB, Graphics adapter memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
AMD
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
Radeon X1300
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Memory
Discrete graphics adapter memory *
0.25 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Performance
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.27 kg
Customer service details
X