This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF621A#0D2
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2019 13:16:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Three-year limited including hardware diagnostic support, pre-failure coverage of hard drives, memory and processors). The is fully supported by HP Services and a worldwide network of resellers and service providers. In addition 90-day's getting started software telephone support may be covered under the or available for an additional fee. Enhancements to services are available through HP Care Pack services.
Long product name HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable :
The short editorial description of HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable

HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media Common Access Card Software
More>>>
HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable:
The official marketing text of HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable as supplied by the manufacturer

Do you need a solution that is secure and can manage your servers multiple operating systems remotely?;

The HP IP Console Switch G2 with Virtual Media and Common Access Card (CAC) support is a key component in managing the heterogeneous data center and along with the IP Console Viewer software allows remote access to multiple servers running various operating systems. Virtual Media capability allows a removable drive or ISO image to be remotely mapped to an attached server in the data center or a remote office for software installations and upgrades. An intuitive Local Console User Interface provides menus for configuration, virtual media, display, and even security and upgrades from the local console that is the same as the On Board Web Interface (OBWI) used for remote management. The term CAC stands for Common Access Card, also known as “Smart Cards” allows government agencies and other companies to implement two-factor authentication to increase security of their Datacenters.

Short summary description HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable:
This short summary of the HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW

Long summary description HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable:
This is an auto-generated long summary of HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW networking cable based on the first three specs of the first five spec groups.

HP 2x1Ex16 KVM IP Console Switch G2 with Virtual Media CAC SW

Brand Image Product code Product Stock Price from
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#PK1 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM CAT5 8-pack PS/2 Interface Adapter networking cable HP KVM CAT5 8-pack PS/2 Interface Adapter networking cable
(show image)
262587-B21#PK1 KVM CAT5 8-pack PS/2 Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 40ft Qty 1 KVM CAT5 Cable networking cable HP 40ft Qty 1 KVM CAT5 Cable networking cable
(show image)
263474-B25#0D1 40ft Qty 1 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 20ft Qty 4 KVM CAT5 Cable networking cable HP 20ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B24#0D1 20ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1-pack PS/2 Virtual Media Interface Adapter networking cable HP 1-pack PS/2 Virtual Media Interface Adapter networking cable
(show image)
AF604A#0D1 1-pack PS/2 Virtual Media Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP BladeSystem c-Class KVM Interface Adapter networking cable HP BladeSystem c-Class KVM Interface Adapter networking cable
(show image)
AF605A#0D1 BladeSystem c-Class KVM Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#PK8 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#0D1 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM Console Serial/Power G2 Interface Adapter networking cable HP KVM Console Serial/Power G2 Interface Adapter networking cable
(show image)
AF625A#0D1 KVM Console Serial/Power G2 Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM Console PS2/USB Virtual Media CAC Interface Adapter networking cable HP KVM Console PS2/USB Virtual Media CAC Interface Adapter networking cable
(show image)
AF624A#0D1 KVM Console PS2/USB Virtual Media CAC Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)