location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF618A#0D2
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:56
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Three-year limited including hardware diagnostic support, pre-failure coverage of hard drives, memory and processors). The is fully supported by HP Services and a worldwide network of resellers and service providers. In addition 90-day's getting started software telephone support may be covered under the or available for an additional fee. Enhancements to services are available through HP Care Pack services.
Warranty: Three-year limited warranty, including hardware diagnostic support, pre-failure warranty (coverage of hard drives, memory and processors).
Long product name HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable :
The short editorial description of HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable

HP 0x2x16 KVM Server Console Switch G2 with Virtual Media Common Access Card Software
More>>>
HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:
The official marketing text of HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable as supplied by the manufacturer

Do your administrators need a comprehensive solution to manage multiple servers in a single device?

The HP Server Console Switch G2 integrates KVM and serial devices into a single management console for all your servers, network devices and infrastructure. HP Server Console Switches allows multiple servers in a rack to be accessed and managed by one keyboard, monitor, and mouse. The 8-port and 16-port Server Console Switches feature an On-Screen Display (OSD) interface, which has intuitive menus for accessing each attached computer or serial attached device. Equipment can be identified by a user-defined name or sequentially by number, enabling easy access. Switches can be connected in a tiered fashion, to increase server access from eight servers to as many as 256 servers. Switching between computers is accomplished by typing a switching command at the keyboard, or by using the mouse to interact with the graphic interface of the selected computer via the OSD.

Short summary description HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:
This short summary of the HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software

Long summary description HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable:
This is an auto-generated long summary of HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software networking cable based on the first three specs of the first five spec groups.

HP 0x2x16 KVM Server Console Switch G2 with Virtual Media CAC Software

Brand Image Product code Product Stock Price from
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#PK1 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM CAT5 8-pack PS/2 Interface Adapter networking cable HP KVM CAT5 8-pack PS/2 Interface Adapter networking cable
(show image)
262587-B21#PK1 KVM CAT5 8-pack PS/2 Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 40ft Qty 1 KVM CAT5 Cable networking cable HP 40ft Qty 1 KVM CAT5 Cable networking cable
(show image)
263474-B25#0D1 40ft Qty 1 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 20ft Qty 4 KVM CAT5 Cable networking cable HP 20ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B24#0D1 20ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 1-pack PS/2 Virtual Media Interface Adapter networking cable HP 1-pack PS/2 Virtual Media Interface Adapter networking cable
(show image)
AF604A#0D1 1-pack PS/2 Virtual Media Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP BladeSystem c-Class KVM Interface Adapter networking cable HP BladeSystem c-Class KVM Interface Adapter networking cable
(show image)
AF605A#0D1 BladeSystem c-Class KVM Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#PK8 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP 3ft Qty 4 KVM CAT5 Cable networking cable HP 3ft Qty 4 KVM CAT5 Cable networking cable
(show image)
263474-B21#0D1 3ft Qty 4 KVM CAT5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM Console Serial/Power G2 Interface Adapter networking cable HP KVM Console Serial/Power G2 Interface Adapter networking cable
(show image)
AF625A#0D1 KVM Console Serial/Power G2 Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP KVM Console PS2/USB Virtual Media CAC Interface Adapter networking cable HP KVM Console PS2/USB Virtual Media CAC Interface Adapter networking cable
(show image)
AF624A#0D1 KVM Console PS2/USB Virtual Media CAC Interface Adapter 0.00
(excl. VAT)
0 (incl. VAT)