Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF527A#0D1
Category
Does not fit in any category
not categorized
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25319
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Apr 2017 15:19:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: HP Care Pack Services include HP branded hardware options qualified for the server, purchased at the same time or afterwards, internal to the enclosure, as well as 22" and smaller external monitors and rack mounted UPS and PDU options. HP Power Distribution Units will be covered at the same service level as the server for a maximum of up to 3 years from original PDU purchase.
Standard three year with first year including parts and labor. HP PDUs are backed by a standard three year limited 3 year parts, 1 year Labor, 1 year onsite. Additional Care Packs are available for installation.
Long product name HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit :
The short editorial description of HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit

HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit
More>>>

HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit:
The official marketing text of HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit as supplied by the manufacturer
The new HP Intelligent Power Distribution Unit (iPDU) brings state of the art management and control to rack mounted power distribution units (PDU) to prevent over provisioning of power from restricting growth in your data center.

Using the core and stick architecture of HP Modular PDU line, the HP Intelligent PDU provides monitoring of power consumption at the core, load segment, stick, and outlet level with unmatched precision and accuracy. Remote management is built in and even provides power cycle ability of individual outlets on the Intelligent Extension Bars.

HP Power Discovery Services with Intelligent Power Discovery, combines HP iPDUs, HP Platinum power supplies, and HP Insight Control software to control and automate power distribution. When you deploy new HP ProLiant servers, HP Intelligent Power Discovery automatically discovers those servers, maps them to the power source, verifies power redundancy, and makes sure everything is hooked up correctly.
Short summary description HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit:
This short summary of the HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit data-sheet is auto-generated and uses the product title and the first six key specs.
HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit
Long summary description HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit :

HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit

This is an auto-generated long summary of HP 22kVA 32A Three Phase INTL Core Intelligent Modular Power Distribution Unit based on the first three specs of the first five spec groups.
Country Distributor
United Kingdom 1 distributor(s)
X