location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF507A
Category:
Does not fit in any category
Not Categorized Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:40:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Options HP Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability, response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution
limited 3-year
Long product name HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit :
The long product name of HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Dual Input 3 Phase 16A Monitored Power Distribution Unit
More>>>
HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit:
The official description of HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do your administrators want flexibility in deployment of power monitoring for your data center racks?

The HP Monitored Power Distribution Unit permits your administrators to monitor current draw at the rack and per PDU. The monitored vertical rack mount power distribution units, provide both single and three-phase monitored power for increased power redundancy, as well as full-rack power utility ranging from 4.9 kVA up to 22 kVA. Each PDU includes full rack models with 39 receptacles or with 78 receptacles, and half rack versions, 3 phase models with 12 C19 receptacles, and single phase models with 24 C13 and 3 C19 receptacles. HP Monitored Power Distribution Unit provides local power display. An optional PDU management module provides remote monitoring capabilities of the PDU across the network.

Short summary description HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit:
This short summary of the HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit

Long summary description HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit:
This is an auto-generated long summary of HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit based on the first three specs of the first five spec groups.

HP 22.1kVA 16A Dual Input Three Phase INTL Monitored Power Distribution Unit

Brand Image Product code Product Stock Price from
HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord HP C13 - C14 WW 250V 10Amp 1.4m Jumper Cord
(show image)
142257-006 C13 - C14 WW 250V 10Amp 1.4m Jumper Cord 0.00
(excl. VAT)
0 (incl. VAT)