location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10642 G2 Shock Universal Rack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10642 G2 Shock Universal Rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF002A#0D1
Category :
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2019 15:05:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
3 year limited parts only
Three-year limited parts only
Long product name HP 10642 G2 Shock Universal Rack :
The short editorial description of HP 10642 G2 Shock Universal Rack

HP 10642 G2 Shock Universal Rack
More>>>
HP 10642 G2 Shock Universal Rack:
The official marketing text of HP 10642 G2 Shock Universal Rack as supplied by the manufacturer

Does your business need a stable, secure universally designed rack for your HP server, storage and switch products? Do you need to standardize your data center?

HP sets the standard for performance and value in the enterprise with the HP 10000 G2 Series Rack family. This enterprise-class rack cabinet system combines next-generation structural design integrity and flexible ease of use capabilities to deliver industry-leading performance. Ideal for onsite assembly of rack mounted ProLiant, Alpha, and Tandem servers, workstations, networking, and StorageWorks products, the HP 10000 G2 Series Racks, complement and protect your investment in technology. Specifically designed to ensure outstanding performance and seamless integration throughout the entire enterprise, the HP 10000 G2 Series Racks could easily be the last family of racks that you ever have to buy.

Short summary description HP 10642 G2 Shock Universal Rack:
This short summary of the HP 10642 G2 Shock Universal Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10642 G2 Shock Universal Rack

Long summary description HP 10642 G2 Shock Universal Rack:
This is an auto-generated long summary of HP 10642 G2 Shock Universal Rack based on the first three specs of the first five spec groups.

HP 10642 G2 Shock Universal Rack

Brand Image Product code Product Stock Price from
HP Rack Cable Management Kit HP Rack Cable Management Kit
(show image)
AF099A#0D1 Rack Cable Management Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10647 G2 Side Panel HP 10647 G2 Side Panel
(show image)
AF050A#0D1 10647 G2 Side Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 2U Universal Locking Drawer HP 2U Universal Locking Drawer
(show image)
361591-B21#0D1 2U Universal Locking Drawer 0.00
(excl. VAT)
0 (incl. VAT)
HP Light Kit for 10000 Series Rack HP Light Kit for 10000 Series Rack
(show image)
361589-B21#0D1 Light Kit for 10000 Series Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP 10K 1U Rack Mount Kit HP 10K 1U Rack Mount Kit
(show image)
356578-B21#0D1 10K 1U Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (110V) Kit HP 10000 Rack Roof Mount Fan (110V) Kit
(show image)
257413-B21#0D1 10000 Rack Roof Mount Fan (110V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Compaq Cable Management D Rings HP Compaq Cable Management D Rings
(show image)
168233-B21#0D1 Compaq Cable Management D Rings 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Velcro Clips HP Rack Cable Management Velcro Clips
(show image)
379820-B21#0D1 Rack Cable Management Velcro Clips 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (220V) Kit HP 10000 Rack Roof Mount Fan (220V) Kit
(show image)
257414-B21#0D1 10000 Rack Roof Mount Fan (220V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 11K G2 Rack Tie Down Kit HP 11K G2 Rack Tie Down Kit
(show image)
AF076A#B01 11K G2 Rack Tie Down Kit 0.00
(excl. VAT)
0 (incl. VAT)